EN
  • EN
  • DE
Part No K352
Manufacturer Omron
Catalog Panel Meters
Description Omron 8 Pt. Event Input Brd/NPN Con
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Hardware
RoHS Compliant
Win Source Part Number 1066627-K352
Categories Panel Meters
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K352 CAD Model

Description

The Omron K352 is a type of current transformer designed for various power monitoring and control applications. Current transformers are essential components in electrical systems, providing a safe and accurate way to measure high currents without directly connecting to the high-voltage conductors.

Applications

  • Power monitoring systems
  • Energy management systems
  • Protection relays
  • Industrial control panels
  • Motor control centers
  • Metering applications
  • Distribution substations

Features

  • Accurate current measurement: Provides precise current readings for reliable monitoring and control.
  • Galvanic isolation: Isolates the measurement circuit from the high-voltage primary circuit.
  • Compact design: Space-saving design for easy installation in various applications.
  • Wide operating frequency range: Suitable for use in a variety of power systems.
  • High insulation voltage: Ensures safety and reliability in high-voltage environments.

Benefits

  • Improved safety: Protects personnel and equipment by isolating measurement circuits.
  • Accurate data: Provides reliable current data for effective power management.
  • Easy installation: Simplifies installation and reduces setup time.
  • Versatile application: Suitable for a wide range of power monitoring and control systems.
  • Enhanced system performance: Contributes to efficient and reliable operation of electrical systems.

Additional Details

The Omron K352 current transformer typically features a specific turns ratio, which determines the relationship between the primary current and the secondary current. This ratio is critical for accurate measurement and should be considered during system design. The transformer is designed to withstand high insulation voltages, ensuring safe operation in demanding environments. Its compact design allows for easy integration into existing control panels and equipment. The K352 is built with high-quality materials to ensure long-term reliability and performance. The burden (load) on the secondary side is also a critical parameter to consider to maintain accuracy. The operating temperature range is usually broad, allowing for use in various industrial settings. Further specifications require consulting the product datasheet.

You May Also Be Interested in

Omron
PROC MTR 199.99MVDC LCD PNL MT
Need more? Email Us
Omron
VOLTMETER 19.99VDC LED PANEL MT
Need more? Email Us
Omron
PROCESS MTR 0-400VAC LCD PNL MT
Need more? Email Us
Omron
PROC MTR 4-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
DPM NPN-INPUT 24VDC
Need more? Email Us
Omron
PROC MTR 0-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
Omron
PROC MTR 0-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
PROCESS MTR 0-400VAC LCD PNL MT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess