EN
  • EN
  • DE

J7KCA-31 DC120

Part No J7KCA-31 DC120
Manufacturer Omron
Catalog Contactors (Electromechanical)
Description AUXILIARY RELAY,120 VDC,4PST-3NO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Mounting Type Chassis Mount, DIN Rail
Coil Voltage 120VDC
Contact Form 4PST-3NO/1NC (3 Form A, 1 Form B)
Features Auxiliary Contacts
Termination Style Spring Terminal
Operating Temperature -10°C ~ 55°C
Must Operate Voltage 102 VDC
Must Release Voltage 12 VDC;5;9;7;10;8;3;4;2;1;602001;1920;2040;288;3385;5015;3600;2170;600428;2649;1864;5693;267;302;4047;495;2066;3845;602027;3766;1885;5346;600051;2620;236;4758;5516;5608;4008;5115;3596;3473;2132;600350;844;17;1508;41;601597;281;818;0;7461;16424;4655;3990;15143;5366;5367;26748;94235;94236;94237;94238;126847;126862;125822;111145;111139;102667;23239;111142;102655;88866;90650;1421;102652;102653;102654;32432;13256;122778;113319;113321;68361;113320;68362;113322;113324;113323;90911;113325;90912;90913;90914;113326;113327;113332;113333;113328;20167;20168;90915;90916;90917;102656;113381;113329;113330;90918;113331;102658;102660;102661;102662;102663;102664;102657;102659;5153;9931;90009;124684;123755;90121;125492;125494;54779;34769;111140;130697;126517;1727;55203;59812;65437;112132;112133;112134;125495;3586;125493;111138;111141;102398;88865;96605;88523;88524;93255;88525;93256;93257;105986;124952;105987;88526;88527;113583;113582;105984;105985;93258;2006;14470;32019;111146;121653;126330;113589;113590;113588;126331;114493;114494;114495;129765;122872;49779;4944;54773;32566;75441;49809;47944;63685;50895;73038;98245;87691;117968;88057;118002;117970;117971;117969;117972;6765;58926;81061;117973;117974;117975;117976;117977;48774;81062;117978;117979;117981;117980;117982;117984;117983;117985;117987;117986;117988;117990;117989;117991;118325;118326;20471;80286;117992;117834;117993;77435;21194;117994;117995;117835;117996;117997;117998;109998;109997;109987;110009;109983;110079;110080;110106;109996;109999;109994;109986;109992;110007;110081;110004;110001;110082;110083;110013;110085;110084;110086;110014;110087;109988;110088;110089;110091;110090;85210;27843;18726;103592;106870;92091;131495;132488;62889;110000;110002;110005;110010;109989;109995;110003;63266;89870;98868;89871;89872;89873;89874;89875;29099;81608;81610;29100;29102;29101;49081;92233;80858;54774;33047;46047;91893;54775;54776;49533;94239;4769;94240;102666;20464;25183;292;85061;110105;110012;109985;110006;101923;110008;110093;110094;20300;110095;16396;62300;110016;110097;110098;83616;32696;110096;110099;110100;110101;110015;109991;110041;109993;109990;45312;5407;5408;5409;5410;10093;5290;110011;24766;15544;59341;82080;82118;111137;128223;116652;128228;116651;116653;116650;132533;116649;128222;128221;128219;128226;128224;128225;1289;132576;132577;132575;106851;94770;126858;126859;126860;126861;93418;126839;104145;110451;127083;91376;119368;119692;119369;61;3;804;4;17;0;2;7;1;1;329230;329240;339014;383652;411897;295646;818557;804552;818560;80570;87862;87866;87868;97647;738970;112744;112750;715731;574062;716923;716924;716925;146531;574064;152009;487362;716927;152047;767094;665952;152192;155263;155274;155281;716930;159859;745366;745367;745368;745369;165886;167577;184660;424792;188834;188837;190524;192026;197398;197403;200221;716932;218075;218076;806613;224671;716934;424791;226159;226162;226165;238778;823361;257680;716936;275674;287666;716937;716938;299935;716939;716940;67431;705624;67479;514295;806967;69687;69699;69702;76901;574063;76909;76920;806965;806966;806968;77495;77503;77506;78523;745365;78980;78990;84330;84355;84356;85858;85876;470054;719257;90718;823360;718420;100685;716918;114716;114718;716919;139622;715732;139629;717003;139639;716920;716921;804909;140896;140899;140900;141766;141960;455425;716926;147551;806969;147554;481942;147566;147580;147967;147974;150427;824126;150744;150753;150754;715733;153598;153619;767093;157346;160684;716929;163010;163019;824681;182808;191654;806970;806971;716931;199260;199515;806972;550750;213869;216238;219630;715735;219853;806612;716933;222882;225372;716935;236291;237366;806973;243370;490425;715736;256295;256306;807135;265773;1;202417;71696
Ultra Librarian 3D Model Ultra Librarian J7KCA-31 DC120 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR SPST 40A 24V
Need more? Email Us
Siemens
CONTACTOR S00 9A 110VAC 1NC SCRW /
Need more? Email Us
TE Connectivity
RELAY CONTACTOR 3PST 25A 120V
Need more? Email Us
TE Connectivity
RELAY CONTACTOR 3PST 50A 120V
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 500A 12V
Lowest to $298.2570
TE Connectivity
KILOVAC LEV200 Series Contactor With 1 Form X Contacts Rated 500+ Amps, 12-900Vdc | RELAY CONTACTOR SPST 500A 12V
Need more? Email Us
EPCOS (TDK)
HVC500B-24S / 500A 24V COIL STUC /
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 25A 120V
Need more? Email Us
TE Connectivity
LEV200ALANA= RELAY 110VDC SPST-N
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess