EN
  • EN
  • DE

2N5062 PBFREE

Part No 2N5062 PBFREE
Manufacturer Central Semiconductor Corp
Catalog SCRs - Single
Description SCR 100V 800MA TO92 / SCR 100 V 800 mA Sensitive Gate Through Hole TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr Central Semiconductor Corp
Package Bulk
Voltage - Off State 100 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.7 V
Current - On State (It (RMS)) (Max) 800 mA
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 1 µA
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 1514-2N5062PBFREE,2N5062 LEAD FREE,2N5062CS,2N5062CS-ND
Standard Package 2,500
Win Source Part Number 1174032-2N5062 PBFREE
Ultra Librarian 3D Model Ultra Librarian 2N5062 PBFREE CAD Model

Description

The 2N5062 PBFREE is a Discrete Semiconductor Product that belongs to the Thyristors - SCRs category.

  • Type: Sensitive gate SCR
  • Package: TO-226-3, TO-92-3 (TO-226AA)
  • Maximum Input Frequency: 140MHz
  • Operating Temperature Range: -40°C to 125°C
  • Current - Hold (Ih) (Max): 5 mA
  • Voltage - Off State: 100 V
  • Voltage - Gate Trigger (Vgt) (Max): 800 mV
  • Current - Gate Trigger (Igt) (Max): 200 µA
  • Current - On State (It (RMS)) (Max): 800 mA
  • Current - Off State (Max): 1 µA
  • Mounting Type: Through-hole
  • Package: Bulk package with a standard package of 2,500
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.30.0080
  • Other Part Numbers: 2N5062PBFREE, 2N5062 LEAD FREE, 2N5062CS, and 2N5062CS-ND

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.0583
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess