Products specifications Report Issue?

Package Box
Product Status Active
Type Time Counter (Hour Meter)
Operating Mode Up, Down
Time Format Multiple
Number Of Characters Per Row 6, 6
Display Type LCD - Dual Color Characters, Backlight
Display Characters - Height 0.394" (10.00mm), 0.236" (6.00mm)
Input Type No Voltage
Output Type Relay
Voltage - Supply 24VAC, 12 ~ 48VDC
Reset External, Front Panel, Programmable
Panel Cutout Dimensions Square - 45.60mm x 45.60mm
Mounting Type DIN Rail
Termination Style Plug In, 11 Pin (Octal)
Ingress Protection IP66 - Dust Tight, Water Resistant
Ultra Librarian 3D Model Ultra Librarian H5CC-A11D CAD Model

Description

NULL

You May Also Be Interested in

Omron
COUNTER LED 4 CHAR 12-48V PNL MT
Need more? Email Us
ECAD model for H7CN-YLN DC12-48
Omron
COUNTER LED 4 CHAR
Need more? Email Us
ECAD model for H7CN-XHNM DC24
Omron
COUNTER LCD 6 CHAR 100-240V PNL
Need more? Email Us
ECAD model for H7CZ-L8 AC100-240
Omron
COUNTER LCD 5 CHAR 24V PANEL MT
Need more? Email Us
ECAD model for K3HB-RPB 24VAC/VDC
Omron
COUNTER LCD 5 CHAR 24V PANEL MT
Need more? Email Us
ECAD model for K3HB-RNB 24VAC/VDC
Omron
COUNTER LCD 5 CHAR 100-240V PNL
Need more? Email Us
ECAD model for K3HB-RNB 100-240VAC
Omron
COUNTER LED 4 CHAR 12-48V PNL MT
Need more? Email Us
ECAD model for H7CN-YLNM DC24
Omron
TIMER,11PIN,TRANS,12-48DC,24AC
Need more? Email Us
ECAD model for H5CC-A11SD
Omron
COUNTER LCD 5 CHAR 24V PANEL MT
Need more? Email Us
ECAD model for K3HB-CPB 24VAC/VDC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention