EN
  • EN
  • DE

G6SU-2F 12 VDC

Part No G6SU-2F 12 VDC
Manufacturer Omron
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1178065-G6SU-2F 12 VDC
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G6SU-2F 12 VDC CAD Model

Description

The Omron G6SU-2F 12 VDC is a compact signal relay designed for a wide range of applications requiring reliable switching. Its small size and low power consumption make it ideal for use in densely populated circuit boards and battery-powered devices. This relay features a DPDT (Double Pole Double Throw) contact configuration, providing versatility for switching multiple circuits.

Applications

  • Telecommunications equipment
  • Office automation equipment
  • Security systems
  • Measurement and instrumentation
  • Industrial control systems

Features

  • Compact size
  • Low power consumption
  • DPDT contact configuration
  • High sensitivity
  • High dielectric strength
  • RoHS compliant
  • 12 VDC coil voltage

Benefits

  • Small footprint saves valuable board space.
  • Low power consumption extends battery life in portable devices.
  • DPDT contacts provide flexibility for switching multiple circuits.
  • High sensitivity allows for operation with low-level signals.
  • High dielectric strength ensures reliable isolation between circuits.

Additional Details

The G6SU-2F 12 VDC relay is designed for through-hole mounting and is available in a sealed construction for enhanced environmental protection. Its high sensitivity enables operation with low coil power, making it suitable for battery-powered applications. The relay also features high dielectric strength, ensuring reliable isolation between the coil and contacts. The DPDT contact configuration allows for switching two independent circuits simultaneously or for performing more complex switching functions.

You May Also Be Interested in

Hanrun
Lowest to $0.8712
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
TA-I
Lowest to $0.1194
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess