EN
  • EN
  • DE

G6SU-2-DC3V

Part No G6SU-2-DC3V
Manufacturer Omron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823847-G6SU-2-DC3V
Ultra Librarian 3D Model Ultra Librarian G6SU-2-DC3V CAD Model

Description

The G6SU-2-DC3V is a compact signal relay manufactured by Omron, designed for applications requiring high sensitivity and low power consumption. Its small size and robust construction make it suitable for densely populated circuit boards and demanding environments.

Applications:

  • Telecommunications: Used in communication equipment for signal switching.
  • Measurement Equipment: Employed in precision measurement devices.
  • Security Systems: Signal routing in security and alarm systems.
  • Medical Equipment: Used in various medical devices for signal control.
  • Industrial Control: Signal isolation and switching in industrial automation.

Features:

  • Compact Size: Space-saving design for high-density mounting.
  • High Sensitivity: Requires minimal coil power for activation.
  • Low Power Consumption: Reduces energy usage in battery-powered devices.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • High Insulation Resistance: Provides excellent electrical isolation.

Benefits:

  • Space Optimization: Enables smaller and more compact designs.
  • Energy Efficiency: Extends battery life in portable applications.
  • Reliable Performance: Ensures consistent and dependable switching.
  • Simplified Assembly: Facilitates automated manufacturing processes.
  • Enhanced Safety: Provides superior electrical isolation.

Additional Details:

The G6SU-2-DC3V operates with a 3VDC coil voltage and features a double pole single throw (DPST) contact configuration. The relay is designed for surface mounting, which simplifies PCB assembly and reduces manufacturing costs. The contact material is chosen for low contact resistance and high reliability in signal switching applications. The datasheet contains detailed information about its electrical characteristics, mechanical dimensions, and recommended usage guidelines. It's frequently used in applications where energy efficiency is critical. Protection circuits may be necessary in some applications to guard against overvoltage or reverse polarity. The surge withstand capability is another key parameter to consider for applications exposed to transient voltages.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess