EN
  • EN
  • DE

G6SK-2F-H-TR DC24

Part No G6SK-2F-H-TR DC24
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM DPDT 2A 24VDC / Telecom Relay DPDT (2 Form C) Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Signal Relays, Up to 2 Amps
Mfr Omron Electronics Inc-EMC Div
Series G6S
Package Tape & Reel (TR)
Mounting SMD (SMT)
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2 A
Switching Voltage 250VAC, 220VDC - Max
Coil Current 8.3 mA
Coil Type Latching, Dual Coil
Termination Style Gull Wing
Must Operate Voltage 18 VDC
Operate Time 4 ms
Release Time 4 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver (Ag), Gold (Au)
Relay Type Telecom
Coil Resistance 2.88 kOhms
Base Product Number G6S
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8536.41.0020
Other Names G6SK-2F-H-TR DC24 BY OMR,G6SK-2F-H-TR-DC24,G6SK2FHTRDC24,G6SK2FHTRDC24BYOMZ
Standard Package 800
Win Source Part Number 1164455-G6SK-2F-H-TR DC24
Ultra Librarian 3D Model Ultra Librarian G6SK-2F-H-TR DC24 CAD Model

Description

The G6SK-2F-H-TR DC24 is a slim, compact signal relay manufactured by Omron. It's designed for high-density mounting and low power consumption, making it ideal for applications where space is limited and energy efficiency is crucial. The G6SK series is known for its excellent surge resistance and high dielectric strength, providing reliable performance in various signal switching applications. The '2F' indicates a 2 Form C (DPDT) contact configuration, the 'H' signifies high sensitivity, 'TR' indicates tape and reel packaging, and 'DC24' specifies a 24VDC coil voltage.

Applications:

  • Telecommunications Equipment: Signal routing and switching in telecommunication systems.
  • Measurement Instruments: Precision signal isolation and control in measuring devices.
  • Data Acquisition Systems: Signal conditioning and multiplexing in data acquisition setups.
  • Security Systems: Alarm signal switching and control in security applications.
  • Medical Devices: Signal isolation and switching in medical equipment where reliability is paramount.

Features:

  • Slim and Compact Size: Allows for high-density mounting on circuit boards.
  • High Sensitivity: Low power consumption for efficient operation.
  • 2 Form C (DPDT) Contact Configuration: Provides two independent switching circuits with both normally open and normally closed contacts.
  • High Surge Resistance: Withstands high voltage surges without damage.
  • High Dielectric Strength: Ensures reliable isolation between the coil and contacts.
  • Tape and Reel Packaging: Suitable for automated assembly processes.

Benefits:

  • Space Savings: Compact design allows for more components on a single circuit board.
  • Energy Efficiency: Low power consumption reduces energy costs and minimizes heat generation.
  • Versatile Switching: DPDT configuration offers flexible circuit design options.
  • Robust Protection: High surge resistance and dielectric strength enhance system reliability.
  • Automated Assembly: Tape and reel packaging facilitates efficient manufacturing.

Additional Details:

The G6SK-2F-H-TR DC24 relay operates with a coil voltage of 24VDC, making it compatible with standard industrial control voltages. Its contact rating is typically up to 0.3A at 125VAC or 1A at 30VDC, suitable for switching small signals. The relay's insulation resistance is high, ensuring minimal leakage current and reliable isolation between the coil and contacts. The operating temperature range is broad, allowing it to function in various environments.

Omron's G6SK series relays are known for their consistent performance and long operational life. The slim design and high sensitivity make the G6SK-2F-H-TR DC24 an excellent choice for applications where space is limited and energy efficiency is a priority.

You May Also Be Interested in

HongFa
8A 24V DIP,15.7x10.6mm Power Relays RoHS
Lowest to $0.5279
HongFa
24V 2 Form C: 2C (DPDT-CO) 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $0.9168
Omron
G6A-274P-ST-US-DC12 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 12VDC 200mW 2A datasheet, inventory, & pricing.
Lowest to $4.6507
Omron
12V Two groups of conversions: 2C(Double-pole double-throw conversion) 1A Through Hole,10.6x5.7mm Signal Relays RoHS
Lowest to $0.9605
Zhejiang HKE Relay Co.,Ltd.
5V A set of conversions: 1C (Single-pole Double-throw Conversion) 3A DIP,15.6x10.6mm Signal Relays RoHS
Lowest to $0.3493
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
Omron
G6L-1F-DC5 Omron Electronics Low Signal Relays - PCB 1 AMP 5VDC SPST-NO datasheet, inventory, & pricing.
Lowest to $2.0374
Omron
G6SU-2F-TR DC4.5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 4.5DC 100mW T/ datasheet, inventory, & pricing.
Need more? Email Us
FCL Components
FTR-B3GA024Z-B10 FCL Components Low Signal Relays - PCB SIGNAL datasheet, inventory, & pricing.
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess