EN
  • EN
  • DE

B57861S103F40

Part No B57861S103F40
Manufacturer EPCOS (TDK)
Catalog Temperature Sensors - NTC Thermistors
Description NTC thermistors for temperature measurement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818573-B57861S103F40
Ultra Librarian 3D Model Ultra Librarian B57861S103F40 CAD Model

Description

The B57861S103F40 is an NTC (Negative Temperature Coefficient) thermistor from EPCOS (TDK), designed for accurate temperature sensing and compensation in a variety of electronic applications. These thermistors exhibit a predictable decrease in resistance as temperature increases, making them ideal for temperature measurement, control, and protection.

Applications:

  • Temperature Measurement: Used in thermometers and temperature monitoring systems.
  • Temperature Compensation: Compensates for temperature variations in electronic circuits.
  • Overheating Protection: Protects electronic components from overheating.
  • Battery Management Systems: Monitors battery temperature for safe charging and discharging.
  • Automotive Electronics: Used in automotive temperature sensors and control systems.

Features:

  • Resistance Value: 10 kΩ at 25°C (typical).
  • Beta Value: A characteristic constant that determines the temperature sensitivity of the thermistor.
  • Tolerance: Specifies the accuracy of the resistance value at a given temperature.
  • Operating Temperature Range: Suitable for a wide range of operating temperatures.
  • Small Size: Compact size for easy integration into electronic circuits.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Benefits:

  • Accurate Temperature Sensing: Provides precise temperature measurements for reliable control.
  • Temperature Compensation: Compensates for temperature-induced variations in circuit performance.
  • Overheating Protection: Protects electronic components from damage due to excessive heat.
  • Reliable Performance: Offers stable and reliable performance over a wide temperature range.
  • Easy Integration: Designed for easy installation and integration into electronic circuits.

Additional Details:

The B57861S103F40 NTC thermistor is manufactured using high-quality materials and precise manufacturing processes to ensure accurate and reliable temperature sensing. It is designed to exhibit a stable and predictable resistance-temperature relationship, allowing for precise temperature control and monitoring. NTC thermistors are widely used in applications where accurate temperature measurement is critical, such as temperature controllers, HVAC systems, and medical devices. The thermistor's specifications typically include parameters such as resistance value at 25°C, beta value, tolerance, operating temperature range, and power dissipation constant. These parameters are essential for selecting the appropriate thermistor for a specific application. Proper circuit design and calibration are necessary to achieve optimal accuracy and performance.

You May Also Be Interested in

Semitec USA Corp
NTC THERMISTORS 16OHMS 2AMPS CLI
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 5OHMS 5AMPS CLIN
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 4386K 0805
Need more? Email Us
Vishay
NTC LEADED MICRO-CHIP, 10KOHM, 3
Lowest to $1.3098
Semitec USA Corp
NTC THERMISTORS 16OHMS 4AMPS STR
Need more? Email Us
Ametherm
THERMISTOR NTC 3KOHM 3950K BEAD
Need more? Email Us
Honeywell
THERMISTOR NTC 50KOHM 3974K DO35
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 5KOHM 3988K PROBE
Need more? Email Us
EPCOS (TDK)
THERM NTC 6.8KOHM 4386K 0603
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess