EN
  • EN
  • DE

G5A-237P-DC12

Part No G5A-237P-DC12
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description Low Signal Relay | RELAY GEN PURPOSE DPDT 1A 12VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube
Status Obsolete
Mounting Style Through Hole
Coil Voltage 12VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1A
Switching Voltage 125VAC, 125VDC - Max
Coil Current 16.7mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 8.4 VDC
Must Release Voltage 1.2 VDC
Operate Time 5ms
Release Time 5ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver (Ag), Gold (Au)
Relay Type General Purpose
Coil Resistance 720 Ohms
Manufacturer Pack Quantity 25
MSL Level Not Applicable
Win Source Part Number 1176600-G5A-237P-DC12
Manufacturer Homepage www.omron.com/index3.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G5A-237P-DC12 CAD Model

Description

The Omron G5A-237P-DC12 is a DPDT (2 Form C) relay with a contact material of silver (Ag) and gold (Au).

  • Contact Material: Silver (Ag), Gold (Au)
  • Packaging: Tube
  • Termination Style: PC Pin
  • Mounting Style: Through Hole
  • Coil Type: Non-Latching
  • Coil Voltage: 12VDC
  • Contact Rating (Current): 1A
  • Switching Voltage: 125VAC, 125VDC - Max
  • Seal Rating: Not Applicable
  • Category: Relays
  • Status: Obsolete
  • Operating Temperature: -40°C ~ 70°C
  • Supply and Demand Status: Limited

You May Also Be Interested in

Kemet
RELAY GEN PURPOSE DPDT 2A 4.5V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V / Signal Relay 12VDC 1A DPDT( (15mm 7.4mm 10mm)) SMD Automotive
Lowest to $4.1672
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Kemet
RELAY GEN PURPOSE DPDT 2A 3VDC
Lowest to $5.2571
Panasonic
RELAY RF SPDT 500MA 24V
Need more? Email Us
Panasonic
RELAY TELECOM DPDT 10MA 12V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 2A 24V
Lowest to $5.4076
Panasonic
Best seller with broad lineup and AC 2000 V breakdown voltage. | RELAY TELECOM DPDT 2A 48VDC
Lowest to $5.5440
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.6927 $64.6927
3+ $53.0815 $159.2445
4+ $51.4229 $205.6916
5+ $49.7643 $248.8215
7+ $48.1058 $336.7406
9+ $43.1289 $388.1601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess