EN
  • EN
  • DE

G2RL1424DC

Part No G2RL1424DC
Manufacturer Omron
Catalog Custom Parts (E - I)
Description General Purpose Relay, G2Rl Series, Power, Non Latching, Spdt, 24 Vdc, 12 A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 16.7 mA
Coil Power 400 mW
Coil Resistance 1.44 kΩ
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 12 A
Contact Material Cadmium, Silver, Tin
Depth 12.7 mm
Height 15.7 mm
Length 29 mm
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount PCB
Number of Pins 5
Operate Time 15 ms
Ratings IP67
REACH SVHC Unknown
Relay Type General Purpose
RoHS Compliant
Switching Capacity 2 kW
Switching Current 12 A
Termination PC Pin
Throw Configuration SPDT
Voltage Rating (AC) 440 V
Width 12.7 mm
Win Source Part Number 1178041-G2RL1424DC
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G2RL1424DC CAD Model

Description

The G2RL1424DC by Omron is a general-purpose relay type component that is non-latching and has a coil voltage of 24V.

  • Relay Type: General-Purpose
  • Latching: Non-Latching
  • Coil Voltage: 24V
  • Contact Material: Cadmium, Silver, and Tin
  • Contact Current Rating: 12A
  • Switching Capacity: 2 kW
  • Coil Power: 400mW
  • Switching Current: 12A
  • Length: 29mm
  • Width: 12.7mm
  • Height: 15.7mm
  • Operate Time: 15ms

You May Also Be Interested in

Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Holtek
Need more? Email Us
Nichicon
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess