EN
  • EN
  • DE

G2RL-24DC24

Part No G2RL-24DC24
Manufacturer Omron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823706-G2RL-24DC24
Ultra Librarian 3D Model Ultra Librarian G2RL-24DC24 CAD Model

Description

The Omron G2RL-24DC24 is a reliable and versatile Single Pole Double Throw (SPDT) power relay designed for a wide range of applications. It features a 24VDC coil voltage and a robust construction, making it suitable for use in industrial control systems, automation equipment, and various electronic circuits.

Applications

  • Industrial Control Systems: Used for switching circuits in control panels, PLCs, and other automation equipment.
  • Automation Equipment: Employed in robotic systems, conveyor belts, and automated machinery.
  • Power Supplies: Functions as a switching element in power supply circuits.
  • HVAC Systems: Utilized in heating, ventilation, and air conditioning systems for controlling motors and other components.
  • Lighting Control: Applied in lighting systems for switching lights on and off.
  • Security Systems: Used in alarm systems and access control systems.
  • Home Appliances: Integrated into various home appliances, such as washing machines and refrigerators, for controlling different functions.

Features

  • SPDT Contact Configuration: Offers flexibility with a single pole, double throw contact configuration.
  • 24VDC Coil Voltage: Designed for operation with a 24VDC coil voltage.
  • High Switching Capacity: Capable of switching high current loads.
  • Compact Size: Space-saving design for easy integration into various systems.
  • Long Life: Durable construction ensures a long operational life.
  • High Insulation Resistance: Provides excellent insulation for reliable performance.
  • RoHS Compliant: Meets RoHS standards for environmental compliance.

Benefits

  • Reliable Switching: Ensures consistent and dependable switching performance.
  • Versatile Application: Suitable for a wide variety of industrial and commercial applications.
  • Easy Integration: Compact size and standard pinout facilitate easy integration into existing systems.
  • Long Service Life: Reduces the need for frequent replacements, saving time and money.
  • Enhanced Safety: High insulation resistance provides added safety in high-voltage applications.

Additional Details

Technical Specifications:

  • Contact Form: SPDT (1 Form C)
  • Coil Voltage: 24 VDC
  • Contact Rating: 10A at 250 VAC / 30 VDC
  • Coil Resistance: Approximately 1600 ohms (typical)
  • Operating Temperature: -40°C to +70°C
  • Termination Style: Plug-in

The Omron G2RL-24DC24 relay provides a robust and reliable solution for various switching applications, offering a combination of high performance, long life, and easy integration.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess