EN
  • EN
  • DE

G2R-1A-AP-DC12

Part No G2R-1A-AP-DC12
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPST 10A 12V  /  General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Mfr Omron Electronics Inc-EMC Div
Series G2R
Package Tray
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 10 A
Switching Voltage 380VAC, 125VDC - Max
Coil Current 43.6 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Flux Protection
Must Operate Voltage 8.4 VDC
Must Release Voltage 1.8 VDC
Operate Time 15 ms
Release Time 5 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Alloy
Relay Type General Purpose
Coil Resistance 275 Ohms
Base Product Number G2R
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.41.0050
Other Names G2R1AAPDC12
Standard Package 100
Win Source Part Number 1042397-G2R-1A-AP-DC12
Ultra Librarian 3D Model Ultra Librarian G2R-1A-AP-DC12 CAD Model

Description

The Omron G2R-1A-AP-DC12 is a general-purpose power relay with a SPST-NO contact form and a contact rating of 10A.

  • Contact Form: SPST-NO
  • Contact Rating: 10A
  • Coil Voltage: 12VDC
  • Coil Resistance: 275 ohms
  • Operate Time: 15ms
  • Release Time: 5ms
  • Switching Voltage: 380VAC and 125VDC max
  • Mounting Type: Through-Hole
  • Temperature Range: -40°C to 70°C
  • Sealing: Flux Protection
  • Package: Tray
  • Termination Style: PC Pin
  • Contact Material: Silver Alloy
  • Cross-Reference: G2R-1A-T DC12, G2R-1A4-DC12, JW1AFSN-DC12V-TV, JW1AFSN-B-DC12V, JW1AFSN-DC12VG2R-1A-AP DC12, and G2R1AAPDC12

You May Also Be Interested in

Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 48V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 6A 48V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 30A 26.5V
Need more? Email Us
Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 120V
Need more? Email Us
Schneider Electric
HARMONY, POWER RELAY, DIN RAIL/P
Need more? Email Us
Schneider Electric
POWER RELAY, TYPE C, 2 HP, 30A R
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 10A 48V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 5A 24V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5713 $59.9991
17+ $7.0329 $119.5593
26+ $6.8131 $177.1406
36+ $6.5934 $237.3624
46+ $6.3735 $293.1810
61+ $5.7142 $348.5662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,770 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess