Products specifications Report Issue?

Package Bulk
Product Status Active
Type Backlight
Color White
Length 1.457" (37.00mm)
Width 1.457" (37.00mm)
Height 0.591" (15.00mm)
Length - Emitting Surface 1.063" (27.00mm)
Width - Emitting Surface 1.063" (27.00mm)
Power Dissipation (Max) 900 mW
Ultra Librarian 3D Model Ultra Librarian FLV-DB3729W CAD Model

Description

NULL

You May Also Be Interested in

Omron
BACKLIGHT COAX RED 90X90MM 1.9W
Need more? Email Us
ECAD model for FLV-FB9090R
Omron
BAR LIGHT BLUE 150MM X 20MM 5.5W
Need more? Email Us
ECAD model for FLV-BR15020B
Omron
FLAT RING LIGHT RED 125MM OD
Need more? Email Us
ECAD model for CCSLFR130RD2
Banner Engineering Corporation
WLB32 WORK LIGHT BAR; SWITCHED H
Need more? Email Us
ECAD model for WLB32C850PB
Banner Engineering Corporation
WORK LIGHT STRIP 285MM
Need more? Email Us
ECAD model for WLB32C285PBQ
Omron
DIRECT RING RED 70MM 3.7W
Need more? Email Us
ECAD model for FLV-DR7030R
Banner Engineering Corporation
WORK LIGHT DIMMABLE 1100MM
Need more? Email Us
ECAD model for WLB92ZC1100PBQMB
Omron
86X29MM RED LED BARLIGHT
Need more? Email Us
ECAD model for CCS-LDL-74X27-N
Omron
BACKLIGHT RED 81MM X 101MM 4.7W
Need more? Email Us
ECAD model for FLV-DB10181R

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention