Products specifications Report Issue?

Package Tray
Product Status Active
Sensing Distance 0.197" (5mm)
Sensing Method Through-Beam
Output Configuration NPN - Open Collector/Dark-ON
Mounting Type Chassis Mount, M3 Screw
Current - Supply 35 mA
Voltage - Supply 5V ~ 24V
Operating Temperature -25°C ~ 55°C
Package / Case Module, Wire Leads
Ultra Librarian 3D Model Ultra Librarian EE-SX770A CAD Model

Description

NULL

You May Also Be Interested in

TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
ECAD model for OPB963N51
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
ECAD model for OPB990L11Z
Sharp Microelectronics
OPIC Photointerrupter | SENSOR OPTICAL 3MM PCB MOUNT
Lowest to $14.1856
ECAD model for GP1A52LR
TT Electronics
SENSOR OPTICAL 9.53MM PCB MOUNT
Need more? Email Us
ECAD model for OPB901L55
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
ECAD model for OPB993P51Z
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
ECAD model for OPB973T51
Omron
SENSOR OPTICAL 2MM MOD SLOT TYPE / Ultra-Compact Slot / SMD Type
Lowest to $4.6597
ECAD model for EE-SX4320
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
ECAD model for OPB962N55
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
ECAD model for OPB972N51

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention