Products specifications Report Issue?

Win Source Part Number WS1203794-EE-SX4081
Manufacturer Omron Electronics Inc-EMC Div
Category Sensors, Transducers -Optical Sensors -Photointerrupters - Slot Type - Logic Output
Package Tray
Product Status Active
Sensing Distance 0.197" (5mm)
Mounting Type Through Hole
Output Configuration NPN - Open Collector/Light-ON
Current - Supply 3.2 mA
Voltage - Supply 4.5V ~ 16V
Operating Temperature -40°C ~ 75°C (TA)
Ultra Librarian 3D Model Ultra Librarian EE-SX4081 CAD Model

Description

Optical Sensor Through-Beam 0.197" (5mm) PCB Mount

You May Also Be Interested in

TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
ECAD model for OPB980P51Z
TT Electronics
SENSOR OPTICAL 5.1MM PCB MOUNT
Need more? Email Us
ECAD model for OPB950Z
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
ECAD model for OPB970N55
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
ECAD model for OPB993P51Z
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
ECAD model for OPB972N51
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
ECAD model for OPB980T51Z
Sharp Microelectronics
SENSOR OPTICAL 3MM PCB MOUNT / OPIC Photointerrupter
Lowest to $2.0711
ECAD model for GP1A51HR
TT Electronics
SENSOR OPTICAL PCB MOUNT / Optical Sensor Optical Flag PCB Mount
Need more? Email Us
ECAD model for OPB686
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
ECAD model for OPB930L55

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2735 $52.7350
24+ $4.3270 $103.8480
36+ $4.1918 $150.9048
50+ $4.0566 $202.8300
64+ $3.9214 $250.9696
86+ $3.5157 $302.3502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,605 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention