EN
  • EN
  • DE

EE-SPX303-1

Part No EE-SPX303-1
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description SENSOR OPTICAL 13MM MODULE SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Obsolete
Sensing Distance 0.512" (13mm)
Sensing Method Through-Beam
Output Configuration NPN - Open Collector/Dark-ON
Mounting Type Chassis Mount
Voltage - Supply 5V ~ 24V
Package / Case Module, Slotted
Ultra Librarian 3D Model Ultra Librarian EE-SPX303-1 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
Omron
SENSOR OPTICAL 13MM MODULE SLOT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Need more? Email Us
Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MODULE SLOT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Need more? Email Us
Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess