EN
  • EN
  • DE

EE-SB5-B

Part No EE-SB5-B
Manufacturer Omron
Catalog Optical Sensors - Reflective - Analog Output
Description SENSR OPTO TRANS 5MM REFL TH PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Omron Electronics Inc-EMC Div
Packaging Bulk
Status Active
Sensing Distance 0.197" (5mm)
Sensing Method Reflective
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 20mA
Continuous forward current- Max 50mA
Output Type Phototransistor
Response Time 30μs, 30μs
Mounting Through Hole
Temperature Range - Operating -25°C to 80°C
Win Source Part Number 203550-EE-SB5-B
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian EE-SB5-B CAD Model

Description

EE-SB5-B: Compact Photoelectric Sensor

The EE-SB5-B is a compact photoelectric sensor designed for precise detection of objects in various industrial applications. Built with reliability and ease of installation in mind, this sensor offers outstanding performance in diverse settings.

  • Applications: Ideal for automated assembly lines, packaging machinery, and conveyor systems.
  • Features and Benefits:
    • Compact design for easy integration.
    • High detection accuracy.
    • Versatile mounting options.
  • Additional Details: This sensor provides a long operational life and low maintenance requirements, ensuring minimal downtime in production environments.

You May Also Be Interested in

Honeywell
DENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
Rohm Semiconductor
PHOTOINTERRUPTR REFL 3.5MM 800NM
Lowest to $1.8768
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR REFLECTIVE
Need more? Email Us
Sharp Microelectronics
Reflective Optical Sensor 0.031" (0.8mm) 4-SMD
Need more? Email Us
Rohm Semiconductor
PHOTOINTERRUPTER REFL 6MM 800NM
Lowest to $0.6607
TT Electronics
SNSR OPTO TRANS 5.08MM REFL C-MT
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess