EN
  • EN
  • DE

E2C-GE4B

Part No E2C-GE4B
Manufacturer Omron
Catalog Sensors, Transducers Amplifiers
Description AMP NPN 10-30VDC FOR E2C-CR5B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Amplifier Type Standard
Voltage - Supply 10V ~ 30V
Output Type NPN
Current - Supply 25 mA
Operating Temperature -10°C ~ 55°C
Mounting Type Socket Mount
Ultra Librarian 3D Model Ultra Librarian E2C-GE4B CAD Model

Description

NULL

You May Also Be Interested in

Omron
AMP 12-24VDC 3-WIRE NPN FOR E2CY
Need more? Email Us
Omron
SENSOR PHOTO AMP USE W/E32 FIBER
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
AMPLIFIER 20 MA OUT 32V INPUT
Need more? Email Us
Omron
AMPLIF EXTERNAL-INPUT PNP-OUTPUT
Need more? Email Us
Omron
FIBER AMP 2-OUT 1-IN PNP PW
Need more? Email Us
Omron
FIBER AMP 2CH STD NPN 2M CBL
Need more? Email Us
Omron
FIBER AMP 1-OUT CONN PNP
Need more? Email Us
Omron
FIBER AMP 1-OUT PNP PW
Need more? Email Us
Omron
SENSOR FIBER OPTIC AMP FLEX 2M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess