EN
  • EN
  • DE

E2C-EV05-S

Part No E2C-EV05-S
Manufacturer Omron
Catalog Proximity Sensors
Description SENSOR PROX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensing Distance 0.197" (5mm)
Shielding Shielded
Material - Body Zinc Die-Cast
Termination Style Connector
Operating Temperature -10°C ~ 60°C
Ingress Protection IP67
Indicator LED
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian E2C-EV05-S CAD Model

Description

NULL

You May Also Be Interested in

Telemecanique Sensors
INDUCTIVE SENSOR XS1 M12, L55MM,
Need more? Email Us
Telemecanique Sensors
INDUCTIVE PROXIMITY SENSORS XS,
Need more? Email Us
Telemecanique Sensors
LIKE VM1-PPI0014-Q SCHNEIDER
Need more? Email Us
Telemecanique Sensors
PROXIMITY SENSOR 182MM DC PNP XS
Need more? Email Us
Telemecanique Sensors
INDUCTIVE PROXIMITY SENSORS XS,
Need more? Email Us
Telemecanique Sensors
PROX. SENSOR 12MM DC PNP XS6
Need more? Email Us
Telemecanique Sensors
INDUCTIVE PROXIMITY SENSORS XS,
Need more? Email Us
Telemecanique Sensors
INDUCTIVE PROXIMITY SENSORS XS,
Need more? Email Us
Telemecanique Sensors
INDUCTIVE PROXIMITY SENSORS XS,
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess