EN
  • EN
  • DE

D40R-SPU-21-05

Part No D40R-SPU-21-05
Manufacturer Omron
Catalog Interlock Switches
Description INTERLOCK RFID 3PST MINI 5M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type RFID
Circuit 3PST-2NC/1NO
Current Rating (Amps) 200mA (DC)
Voltage Rating 24VDC
Voltage - Supply 24VDC
Actuator Type Non-Contact
Termination Style Cable Leads
Must Operate 10mm
Must Release 13mm
Operating Temperature -25°C ~ 80°C
Ingress Protection IP69K - Dust Tight, High Temp Water Jets, Waterproof
Approval Agency CE, cULus;5;9;7;10;8;3;4;2;1;1920;600260;2170;1864;3667;601864;966;1722;5730;480;1885;5055;2540;3777;23;236;1110;2046;277;1882;3473;5452;818;0;87972;94242;63447;51844;1246;59679;93104;58169;59004;59482;80418;93297;93296;93298;37683;16078;16060;37685;34633;53151;58133;37686;16080;54787;86614;1051;42198;121317;4187;44681;15988;44686;44722;15863;63163;63165;74028;120838;73989;67764;63168;60927;62897;60930;125490;60934;60929;60937;60938;61919;60953;60923;60954;93106;121213;55055;114845;114846;122139;122136;122138;122134;59680;122137;122135;59681;131116;59682;59683;124679;33463;14603;65755;63706;93103;75601;23560;93105;44729;44730;100563;79094;13586;124681;25158;69811;31440;125395;125396;117377;43769;43770;43768;112590;76745;76727;76726;76722;84647;76724;76723;84648;84649;76738;106851;126842;126843;126844;126845;126846;126841;1293;124955;13854;15853;63411;8782;86607;93101;52956;53783;53785;124538;125486;61989;54799;54802;52953;104328;110111;53755;53769;53753;53750;121338;121339;93102;101486;101367;101730;101731;101729;102064;102065;102066;102060;102061;102366;102367;102368;102062;102168;102369;102370;102063;102371;102169;102372;3743;62;61;3;17;0;2;1;1;354868;358576;508811;370910;380383;469502;509741;509742;508810;508809;415814;509252;695761;697599;202504;202506;477621;202508;202509;202510;202511;202512;202513;202514;202516;202518;202520;202521;202522;202523;202524;202525;818433;228235;228237;228238;228240;228241;228242;508759;818434;228244;249099;249101;818436;267213;818435;1;340494;340497;340500;340501;340502;340509;340513;340515;340516;340517;340518;340519;405967;406589;406606;73566;257321;287298;68835;68839;68840;100307;140421;156932;156937;156938;164431;182282;192958;192959;213260;213261;236749;236750;255855;277417;698342;738596;119756;818437;119768;119769;741863;55050;698343;55052;167603;167608;167609;131537;131541;131542;201609;201613;201614;201615;799304;201617;201619;201620;227197;719480;227204;227205;823736;247722;247731;232869;266267;266271;266272;698344;266275;266278;266280;72454;72458;698870;72467;72469;72471;1;155263;155267;155274;155281;716767;184660;238781;257678;257680;278197;69696;69699;69702;77495;508188;78980;84330;84334;634983;84348;738594;84355;85867;85869;508185;799954;508184;150744;150750;508818;150753;153598;737092;153603;508187;157312;157319;157343;818438;157346;219853;1;112736;117023;138800;155183;155274;155281;508813;69687;77055;77495;78969;78980;84330;508812;147967;150722;150744;1;244933;258078;288077;508779;692711;168143;508783;508786;508787;508794;508780;818882;508795;508791;508792;508796;508781;509743;508793;508782;508789;508785;508775;794407;508776;508777;508778;508784;508788;794408;794409;508790;1;1;314781;366637;508757;383633;401884;1;324521;325197;508217;698351;333006;508216;508806;508808;508807;508805;400555;406540;421432;80907;1;316877;325212;325220;325223;325226;348001;369973;371450;508774;371461;371466;407869;408108;508773;508772;508771;415814;120627;202209;227964;248761;266906;280992;294501;305205;73830;92330;97011;103245;108255;116225;143306;149204;154834;158914;167460;508798;819859;508801;508800;508799;508797;815086;1;294501;73830;80120;87303;92330;97011;103245;112425;116225;143306;149204;158914;165565;184251;186302;188552;194613;214933;222116;508804;508803;508802;819860;815087;1;63195;508767;1;350103;508765;508769;369969;370060;692710;508764;508762;370211;698345;508761;508760;370687;385738;385758;385768;508768;508766;212425;212532;212571;212605;181551;181560;181569;156393;156400;156422;156425;156428;156430;156434;156439;156449;156454;139395;139399;139409;139423;66985;66990;66995;67031;235166
Ultra Librarian 3D Model Ultra Librarian D40R-SPU-21-05 CAD Model

Description

NULL

You May Also Be Interested in

Telemecanique Sensors
INTERLOCK NON-LOCKING DPST
Need more? Email Us
Telemecanique Sensors
INTERLOCK SOLENOID LOCKING 3PST
Need more? Email Us
Telemecanique Sensors
INTERLOCK MAGNETIC DPST
Need more? Email Us
Telemecanique Sensors
INTERLOCK NON-LOCKING 3PST
Need more? Email Us
Telemecanique Sensors
INTERLOCK MAGNETIC 3PST
Need more? Email Us
Telemecanique Sensors
INTERLOCK MAGNETIC DPST
Need more? Email Us
Telemecanique Sensors
INTERLOCK KEY LOCKING 3PST
Need more? Email Us
Telemecanique Sensors
INTERLOCK KEY LOCKING 3PST
Need more? Email Us
Telemecanique Sensors
INTERLOCK NON-LOCKING DPST
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess