EN
  • EN
  • DE

CSK6-Y AC100

Part No CSK6-Y AC100
Manufacturer Omron
Catalog Panel Meters - Counters, Hour Meters
Description COUNTER 6 CHAR 100V PANEL MOUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Totalizer
Operating Mode Up
Count Rate 15Hz
Number Of Characters Per Row 6
Display Type Decade Wheel
Display Characters - Height 0.157" (4.00mm)
Input Type Voltage
Voltage - Supply 100VAC
Reset Front Panel
Panel Cutout Dimensions Rectangular - 49.00mm x 28.00mm
Mounting Type Panel Mount
Termination Style Wire Wrap
Ultra Librarian 3D Model Ultra Librarian CSK6-Y AC100 CAD Model

Description

NULL

You May Also Be Interested in

Omron
TACHOMETER LCD 4 CHAR PANEL MT
Need more? Email Us
Omron
COUNTER LCD 5 CHAR 100-240V PNL
Need more? Email Us
Omron
COUNTER LCD 8 CHAR 100-240V PNL
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 24V PANEL MT
Need more? Email Us
Omron
COUNTER LED 4 CHAR 100-240V PNL
Need more? Email Us
Omron
COUNTER LCD 4 CHAR 100-240V PNL
Need more? Email Us
Omron
COUNTER LCD 5 CHAR 100-240V PNL
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 24V PANEL MT
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 24V PANEL MT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess