EN
  • EN
  • DE

NCP1060AP100G

Part No NCP1060AP100G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 7DIP / Converter Offline Buck, Flyback Topology 60kHz 7-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Package Tube
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Buck, Flyback
Voltage - Start Up 9 V
Supply Voltage - Operating 7V ~ 20V
Duty Cycle 66%
Frequency - Switching 60kHz
Power (Watts) 8.3 W
Fault Protection Over Load, Over Power, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 7-PDIP
Mounting Type Through Hole
Base Product Number NCP1060
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNCP1060AP100G,2156-NCP1060AP100G-OS,NCP1060AP100GOS
Standard Package 50
Win Source Part Number 1081773-NCP1060AP100G
Ultra Librarian 3D Model Ultra Librarian NCP1060AP100G CAD Model

Description

ON Semiconductor NCP1060AP100G Integrated Power Controller

The ON Semiconductor NCP1060AP100G is a highly integrated power controller designed to deliver exceptional performance and efficiency for a wide range of power supply applications. This versatile component combines a fixed-frequency current-mode controller with a 700 V MOSFET, making it an ideal solution for isolated and non-isolated flyback converters.

With its robust design, the NCP1060AP100G offers a multitude of features that enhance both the safety and efficiency of your power supply design. It includes a built-in brown-out protection, which ensures the stability of the operation under varying input voltage conditions. Additionally, the device provides over-temperature, over-current, and over-voltage protections, safeguarding your system from potential damages caused by abnormal operating conditions.

The device's internal frequency jittering helps to minimize EMI emissions, allowing for easier compliance with regulatory standards without the need for additional filtering components. This feature is particularly beneficial for applications where electromagnetic compatibility (EMC) is a critical concern, such as in consumer electronics, industrial control systems, and telecommunication equipment.

With its high level of integration, the NCP1060AP100G simplifies the design process by reducing the number of external components required. This not only saves valuable board space but also potentially lowers overall system costs. The component's built-in 100 kHz oscillator enables a compact transformer design, further contributing to a reduced footprint and lower bill of materials.

Offered in a PDIP-7 package, the NCP1060AP100G is designed for ease of use and reliability. It is suitable for a wide range of applications, including AC-DC adapters, offline battery chargers, auxiliary power supplies, and more. By choosing the NCP1060AP100G, designers can be confident in delivering a power supply solution that is both cost-effective and high-performing.

Overall, the NCP1060AP100G from ON Semiconductor is a testament to the company's commitment to providing innovative and reliable power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess