Products specifications Report Issue?

Package Bulk
Product Status Active
Type Input Module
For Use With/Related Products CS Series
Number of Inputs and Type 16 - Analog
Mounting Type Backplane
Termination Style Screw Terminal
Ultra Librarian 3D Model Ultra Librarian CS1W-AD161 CAD Model

Description

NULL

You May Also Be Interested in

Omron
INPUT MODULE 4 DIGITAL
Need more? Email Us
ECAD model for NX-ID3317
Omron
OUTPUT MODULE 16 SOLID STATE / Output Module DIN Rail
Need more? Email Us
ECAD model for CJ1W-OD211
Omron
POWER SUPPLY MODULE 24V
Need more? Email Us
ECAD model for NJ-PD3001
Omron
LINK MODULE TWIST PAIR / Link Module DIN Rail
Need more? Email Us
ECAD model for CJ1W-CLK23
Siemens
SIMATIC ET 200SP, DI 16X24VDC ST / Input Module DIN Rail 19.2 ~ 28.8VDC
Need more? Email Us
ECAD model for 6ES71316BH010BA0
Omron
OUTPUT MODULE 64 SOLID STATE / Output Module DIN Rail
Need more? Email Us
ECAD model for CJ1W-OD261
Omron
MOTION CONTROL MODULE / Motion Control Module 20 (2 Slots)
Need more? Email Us
ECAD model for C200H-MC221
Omron
I/O MOD 12 DIG 8 RELAY 100-240V
Need more? Email Us
ECAD model for CP2E-E20DR-A
Siemens
INPUT MODULE 4 ANALOG 24V
Need more? Email Us
ECAD model for 6ES71346JD000CA1

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention