EN
  • EN
  • DE

CP2E-N14DT1-D

Part No CP2E-N14DT1-D
Manufacturer Omron
Catalog Controllers - PLC Modules
Description I/O MODULE 8 DIG 6 SOLID ST 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type Input, Output (I/O) Module
For Use With/Related Products CP2E Series
Number of Inputs and Type 8 - Digital
Number of Outputs and Type 6 - Solid State
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Features -;5;9;7;10;8;3;4;2;1;1588;2084;1920;1050;1864;2907;966;3614;2039;1738;2698;2171;1976;2488;1885;600487;2178;5073;2212;2617;1849;23;600362;600488;4230;3588;236;1110;277;68;4008;4106;4819;1882;3473;3483;3915;2946;281;601923;818;0;54639;54640;54641;100984;47156;2159;104821;88808;88799;88797;62384;3821;18556;4578;14138;103072;103150;103151;103152;103153;103154;103155;103156;103157;103158;103159;103160;103161;103162;103163;103164;103165;103166;103167;103168;103169;80339;103170;103171;53979;103172;103173;103174;103175;103176;103177;103178;103179;103180;103181;103182;103183;103184;53981;103185;103186;103187;103188;103189;103190;103191;103192;103193;103194;118699;118700;20168;110675;110676;115136;14315;20328;49211;48816;110995;90770;47157;88815;47158;47159;47160;47161;47198;47162;88654;47163;36704;47176;89020;47172;36706;36708;36709;22017;47173;46297;47177;47178;47179;1484;46298;47180;47621;47622;46303;46304;46305;93356;93357;93358;5141;47181;73763;15158;26885;44974;48482;47614;88811;88793;63243;119253;124531;121316;1237;45788;45785;47186;66413;45781;45786;45782;47182;47183;126046;66078;15392;107928;88803;88807;88794;88804;88817;88795;88816;88805;88796;14558;47187;94685;110447;94686;94943;94892;56;88809;88818;88798;122210;121325;43462;43467;43459;47164;47165;47166;47167;47168;43461;43463;43458;47169;43468;43472;43471;43460;43456;43457;63986;63987;47171;104139;104264;104341;109771;104141;104630;104142;121677;88810;45790;118724;46306;110161;93174;6704;34583;5873;3696;88812;50766;104143;69157;88813;88800;36781;47620;47188;90843;94894;113396;113395;94898;94893;94884;94895;107039;53071;47616;104399;88801;77303;47617;47618;88814;88802;12438;88806;130992;130988;88788;109759;109757;109758;53983;53982;96217;131098;130990;130989;130991;104144;23607;62;61;3;792;804;4;17;0;4;7;1;1;318292;325705;326723;332432;333520;333729;334208;337262;499025;430036;357631;358840;358877;359371;359753;365167;704139;377072;377126;382254;382666;384835;387286;389338;389416;693742;390049;706620;842536;395840;736976;401047;401193;402945;405816;410881;412180;415775;420849;689575;693741;699870;699871;699872;699869;706214;575650;1;763191;761654;312301;312941;511009;763188;315070;317250;744708;317251;324147;324156;324158;324206;324265;324266;324267;324269;324318;328771;330605;330606;330607;330608;332522;332523;333695;488078;334478;334481;334482;334483;334595;335062;335107;335110;335497;336238;336243;336244;336251;341199;342279;342280;464483;342281;342282;342283;342284;510084;736973;343405;343790;704143;346389;510134;349071;349072;349136;349074;349075;349076;349078;349080;820633;350712;736974;736975;487341;358771;510085;708154;575651;706890;366750;576678;795316;375807;375809;375810;499026;704223;704137;704311;705966;744208;744007;736316;736315;704312;704139;744013;378330;757446;378840;781660;379424;736972;699873;380179;380750;380773;699874;699875;381389;744014;699876;699877;699878;392271;399791;575663;718855;718856;718858;718859;718857;718861;718860;719191;718863;718862;576679;505832;718864;718865;718866;718867;576681;575665;575664;576680;718868;718869;717017;402923;402924;718870;718871;403539;412346;412347;744712;815241;704313;423528;39668;39669;121341;121343;487343;169299;169302;169303;203181;203183;487337;203189;229005;229006;487361;249735;249737;478022;249738;249740;267827;487344;487349;487347;281416;281422;487340;662093;487338;281423;281424;478023;295540;487352;487339;64010;64012;487350;64013;744021;460618;80389;487346;487351;80392;781557;639814;433957;92595;704305;487345;103710;103714;103717;103718;744015;478118;487342;103730;103732;837710;112647;701278;487348;137799;137800;836394;151930;151931;836777;163491;186423;186425;186426;186427;194897;224604;260677;260679;836779;302695;462869;1;39668;39669
Ultra Librarian 3D Model Ultra Librarian CP2E-N14DT1-D CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
OUTPUT MODULE 2 ANALOG 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 2 ANALOG 24V
Need more? Email Us
Phoenix Contact
TEMP CTRL MOD 2 ANALOG 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 8SS 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 1 RELAY 24V
Need more? Email Us
Omron
INPUT MODULE 16 ANALOG
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 8SS 24V
Need more? Email Us
Phoenix Contact
INPUT MODULE 16 DIGITAL 24V
Need more? Email Us
Phoenix Contact
INPUT MODULE 2 ANALOG 24V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess