EN
  • EN
  • DE

A22NK-3RR-01CA-G121

Part No A22NK-3RR-01CA-G121
Manufacturer Omron
Catalog Keylock Switches
Description SWITCH KEYLCK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Operating Temperature -;5;9;7;10;8;3;4;2;1;1528;2057;679;2170;600428;708;108;602346;1835;966;141;1948;5730;136;480;1885;600259;3746;5055;18;5346;23;3453;563;360;568;236;602277;1110;1715;68;4008;3473;1743;2299;2132;600350;450;5452;818;0;22234;49214;7461;10690;93419;48961;17489;13383;68421;14793;1019;400;6824;48949;13663;75563;75421;75324;75564;1012;64044;5476;36862;1462;13846;13847;107201;50553;31603;48929;63102;120780;104330;32868;120797;97191;2002;8773;15071;119747;61797;1049;110042;104255;104129;104256;104131;79089;79091;257;8621;1292;116366;98084;13844;76541;2003;69010;1999;14162;13661;13427;7366;95782;61796;51733;112589;54;6706;74467;10205;5422;21553;108708;75483;13849;60083;43755;93418;1293;13850;13851;13660;13854;5156;9185;13662;13852;1444;5041;65946;63066;1288;2210;13855;13853;62;61;3;804;1;17;0;4;1;202406;202416;202504;202514;202518;202525;228170;228180;228235;228244;228246;249047;267153;267211;789950;721221;294832;1;340379;340386;340397;340406;340464;340489;340494;340500;340502;340508;340509;405641;405652;405659;405707;405720;405731;405770;405796;405801;405804;405967;406576;406589;406606;1;2;3;4;5;6;7;8;9;10;11;12;1;376965;376967;376968;783248;789953;376969;789954;376970;783249;376971;376972;791935;376975;376976;783250;783251;376977;783275;381660;789960;789962;381663;381664;381667;381665;787728;783254;783255;381666;381669;381670;381672;783257;783260;783263;381671;382041;382042;382044;382054;382055;789966;792007;783264;783265;783267;791936;382056;789967;789968;792008;783268;783269;783271;783272;382058;382059;382061;428373;783273;787797;787798;783274;382050;382062;382064;382065;382066;382068;382069;382070;1;380410;380500;402131;68839;68840;140418;140420;156937;25157;236749;236750;255854;119756;119768;55049;167603;639767;167607;167608;167609;131539;201609;201614;201615;201619;227197;227200;227204;227205;247717;247719;247720;247722;247724;247726;247730;247731;266267;266275;266278;769191;72454;72469;72470;72471;86837;102532;142054;142062;183499;237750;256611;273617;85598;111460;1;20 V;28 V;35 V;42 V;50 V;110 V;115 V;120 V;125 V;230 V;240 V;250 V;400 V;500 V;600 V;12 V;14 V;20 V;24 V;28 V;30 V;32 V;35 V;36 V;42 V;50 V;110 V;125 V;230 V;250 V;500 V;1;347880;347940;347946;397991;416526;416527;40003;40005;40006;40007;40236;40517;121967;169505;169691;229328;1;312745;328696;328697;364480;364481;364482;396934;181474;195531;212387;212419;217028;217041;220956;220988;220991;255431;285921;298917;83430;114249;1;1;319471;322862;323230;333917;333922;793461;350796;350797;402831;402832;402836;689621;1;350796;350801;383396;402831;412237;1;383652;383775;411897;411921;1;333006;384842;384850;391482;391496;400555;405010;405023;792133;405098;406540;409132;421432;1;330019;330020;330026;330027;330029;330042;330048;330049;330050;330055;330056;433276;330057;330059;330060;768395;330063;330064;330073;330076;330077;330080;330081;330082;330083;330092;787599;330105;330108;330110;330115;330158;394148;787600;819861;394369;394413;788122;406875;406900;406901;406905;1;314189;314209;314222;342084;344604;359893;359915;359951;359957;359979;359997;360008;360065;363691;381739;389943;390057;639768;212561;212585;212617;192638;181555;181571;156425;156428;156430;156439;156454;139388;139395;139399;139404;139409;139428;114056;66985;38945;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian A22NK-3RR-01CA-G121 CAD Model

Description

NULL

You May Also Be Interested in

NKK Switches
SWITCH KEYLOCK 3POS SPDT 3A 250V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
EAO
SWITCH KEYLOCK 2POS 4PST 5A 250V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
C&K Components
SWITCH KEYLK 3POS 3P3T 2.5A 125V
Need more? Email Us
Schneider Electric
SWITCH KEYLOCK 2POS SPST 6A 120V
Need more? Email Us
C&K Components
SWITCH KEYLOCK 4POS SP4T 4A 125V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 3POS SPDT 3A 250V
Need more? Email Us
Schneider Electric
SWITCH KEYLOCK 2POS SPST 6A 120V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess