Products specifications Report Issue?

Package Bulk
Product Status Active
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 20A (AC), 6A (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 30 V
Actuator Type Round (Pin Plunger)
Mounting Type Chassis Mount
Termination Style Screw Terminal
Ingress Protection IP00
Operating Force 400 ~ 625gf
Release Force 285gf
Operating Position 0.640" (16.3mm)
Pretravel 0.051" (1.3mm)
Differential Travel 0.008" (0.2mm)
Overtravel 0.010" (0.25mm)
Operating Temperature -25°C ~ 80°C
Ultra Librarian 3D Model Ultra Librarian A-20G-B CAD Model

Description

NULL

You May Also Be Interested in

Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
ECAD model for BZ-3RD-A2
Omron
SWITCH SNAP ACTION PLNGR
Need more? Email Us
ECAD model for WLSD2TCN
Omron
SWITCH SNAP ACTION 2NC/1NO NPT
Need more? Email Us
ECAD model for 44506-1010
Omron
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
ECAD model for ZC-N2255-ML VCT 1M
Omron
SWITCH SNAP ACT DPST-NC 3A 240V
Need more? Email Us
ECAD model for D4N-2225
Omron
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
ECAD model for WLCL-2TS-N
Omron
SWITCH SNAP ACT DPST-NC 3A 240V
Need more? Email Us
ECAD model for D4N-122H
Omron
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
ECAD model for D4A-1101-N
Omron
SWITCH LIMIT SPDT 10A 125V
Need more? Email Us
ECAD model for WLCA2-7TH-N

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention