EN
  • EN
  • DE

445211025

Part No 445211025
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACT FLAT ACT 1NC/1NO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
Operating Temperature -;5;9;7;10;8;3;4;2;1;602001;4809;1920;679;3500;2608;2170;602196;708;108;1864;2449;4654;602346;3761;966;141;5730;3303;602202;2171;26;601570;1409;480;3746;5055;18;5346;600051;67;1890;1866;602345;3453;600461;563;236;39;255;10;1110;277;5516;4008;3376;1882;3473;1568;1743;137;600350;844;450;1508;5452;4335;732;85;818;0;35597;37730;38480;15035;16018;16019;38504;46533;15143;7935;94242;19476;76995;42233;42236;42240;42239;42271;42274;42275;42019;42022;42024;42229;42254;42276;35195;42277;42243;42221;42215;42266;42081;42204;42278;42279;42282;42283;42341;42342;42345;42346;42348;42349;42350;42355;86617;86610;86611;86612;53280;86613;86618;42358;42359;42362;42367;42372;15515;15514;4657;101473;101474;101404;101475;101476;101477;101478;15865;15871;65722;15864;1462;16039;16040;16041;16042;2344;42026;16043;15377;16044;16045;45854;16032;16033;14315;16034;43935;98612;38201;16035;16046;46387;16038;16036;16037;5420;43740;43748;46423;43743;43744;13778;39259;65723;4441;1537;122096;2350;8876;27399;51841;15869;40443;15866;40426;1054;1296;70139;122083;53201;1433;32699;32698;1735;2021;16053;52970;16054;116718;16055;116487;33074;118298;43314;16056;99492;16057;16062;45851;16063;16064;16065;29383;25641;16066;16067;16072;19888;16068;16069;16070;16071;16073;40339;16074;16075;40714;16076;15152;16077;29915;16058;16059;16061;58132;37684;16079;29916;41890;83801;29911;16081;86619;16082;1245;432;1301;8608;5138;493;2006;23794;1241;6284;261;482;29771;13990;15870;28033;2010;58;95481;95482;95483;130355;15867;37731;65730;92160;92161;92162;1571;53239;70159;16088;16086;16087;22963;16089;60086;16094;16083;16084;16085;22977;15990;15989;41049;122093;41047;122095;130201;60;81273;66525;68319;14002;114138;114136;2394;20844;86620;101218;15390;126586;130445;130444;15862;15863;11295;15489;53079;73387;53717;34854;104340;104324;47;116000;259;74192;54197;126395;45801;20258;9976;1087;16095;5866;2918;29772;1291;6025;62898;60928;60931;60932;60937;122097;122094;122092;105946;1046;95484;95485;38571;65293;47650;65294;65295;65296;65297;65298;65299;65300;65301;65302;65303;5184;65304;65305;65306;4719;1083;5895;16096;89993;105947;42166;129638;39079;16097;16098;15518;1761;23530;1902;15890;15891;44736;13958;122091;97611;19050;16099;3953;127130;16100;12779;16101;29844;1561;42202;7110;93217;92597;97612;4925;8625;5729;15893;122090;1845;29773;80772;795;1294;91193;93218;97613;48836;97614;111656;50771;38415;109984;19057;35470;63414;3250;46266;25192;25193;59772;65756;59773;59774;65754;16017;132875;132876;132877;132878;132879;132880;132881;132882;132883;77444;77443;77446;77447;77448;77445;20845;3226;5495;1082;16105;29339;76728;112591;76745;76722;106851;1195;59684;15894;59685;5156;1638;111456;114433;114432;114431;114434;114430;104145;102531;102532;102533;102534;102535;102536;102537;102538;102539;102540;102541;3933;39700;44496;114435;16106;3930;1444;58480;58479;44490;1290;59686;52953;54798;10502;5039;76257;111620;93970;19062;46255;81910;18837;122086;10602;59687;27668;16108;16109;81791;5040;28437;21153;3745;12438;16110;16111;14574;12837;55;15872;30081;73081;81964;15873;42285;63959;15874;42297;63958;15868;15875;15876;16113;16114;96649;90226;58482;9819;65615;65616;1307;49160;25509;16115;43572;27437;1308;10550;8979;73043;56492;73581;105389;105390;18857;28004;1287;48540;101479;101480;101481;101482;102542;109861;101483;101484;101485;102043;102543;102544;101486;129635;102545;102546;102547;102548;102549;101487;102550;101729;102068;102062;102168;16117;102551;102552;10500;44284;40533;40676;13853;36526;31;16118;101417;28003;10380;15982;103070;16119;16121;31329;99493;92241;86192;64982;15983;16122;15984;13598;8;62;61;3;792;2;243;804;4;1;17;6;0;2;4;7;1;202416;202418;202504;477621;
Ultra Librarian 3D Model Ultra Librarian 445211025 CAD Model

Description

NULL

You May Also Be Interested in

Honeywell
BASIC SWITCH V BASICS V15 / Switch SPST-NO Chassis Mount
Lowest to $4.9478
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Chassis Mount
Need more? Email Us
Panasonic
SWITCH SNAP ACT SPDT 500MA 30V / Switch SPDT Through Hole, Right Angle
Lowest to $1.7197
Panasonic
SWITCH DETECTOR SPST-NO 10MA 5V / Switch SPST-NO Through Hole
Lowest to $0.2329
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Lowest to $2.8159
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Chassis Mount
Lowest to $1.3365
C&K Components
SWITCH DETECTOR SPST-NO 1MA 5V / Switch SPST-NO Surface Mount, Right Angle
Lowest to $0.9986
ZF Electronics
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Chassis Mount
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V / Switch SPDT Chassis Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess