EN
  • EN
  • DE

43872-0040

Part No 43872-0040
Manufacturer Omron
Catalog Controllers
Description CONTROL SAFETY EDGE 24V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Controller Type Safety Edge
Number of Inputs and Type 2 - Digital
Safety Outputs and Type Relay
Auxiliary Outputs and Type Relay
Contact Rating @ Voltage 2A @ 24VDC
Safety Category Category 3
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Operating Temperature -20°C ~ 55°C
Ingress Protection IP20
Ultra Librarian 3D Model Ultra Librarian 43872-0040 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SAFETY CPU 128 CONN 1028 I/O
Need more? Email Us
Omron
CONTROL SAFETY EDGE 24V
Need more? Email Us
Omron
CONTROL SAFETY SINGLE BEAM 24V
Need more? Email Us
Omron
CONTROL SAFETY MAT 100-240V
Need more? Email Us
Omron
CONTROL SAFETY GEN PURPOSE 24V
Need more? Email Us
Omron
CONTROL SAFETY EXPANSION MOD 24V
Need more? Email Us
Omron
CONTROL SAFETY EXPANSION MOD 24V
Need more? Email Us
Omron
CONTROL SAFETY MAT 24V
Need more? Email Us
Omron
CONTROL SAFETY EXPANSION MOD 24V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess