EN
  • EN
  • DE

3Z4S-LT MLRL-CR48

Part No 3Z4S-LT MLRL-CR48
Manufacturer Omron
Catalog Machine Vision - Lighting
Description LOW ANGLE RING LIGHT RED 74MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Ring
Color Red
Height 0.748" (19.00mm)
Outer Diameter 2.913" (74.00mm) Dia
Inner Diameter 1.890" (48.00mm) Dia
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LT MLRL-CR48 CAD Model

Description

NULL

You May Also Be Interested in

Omron
BACKLIGHT COAX RED 90X90MM 1.9W
Need more? Email Us
Omron
DIRECT RING RED 70MM 3.7W
Need more? Email Us
Omron
BAR LIGHT BLUE 150MM X 20MM 5.5W
Need more? Email Us
Omron
74MM OD RED LED LOWANGLELT
Need more? Email Us
Omron
DIRECT RING WHITE 32MM 1.4W
Need more? Email Us
Omron
M25 LENS LONGPASS FILTER 550NM
Need more? Email Us
Omron
BACKLIGHT RED 81MM X 101MM 4.7W
Need more? Email Us
Omron
BAR LIGHT WHITE 80X16
Need more? Email Us
Omron
BAR LIGHT RED 150MM X 20MM 3.1W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess