EN
  • EN
  • DE

OV9650-AGEL

Part No OV9650-AGEL
Manufacturer OmniVision Technologies Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OmniVision Technologies Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833153-OV9650-AGEL
Ultra Librarian 3D Model Ultra Librarian OV9650-AGEL CAD Model

Description

The OmniVision OV9650-AGEL is a 1.3-megapixel CMOS image sensor designed for mobile and embedded applications. It delivers high-quality images and videos with its advanced pixel technology and integrated image processing features. The sensor’s compact size and low power consumption make it suitable for a wide range of devices.

Applications

  • Mobile Phones: Used as a camera in entry-level smartphones.
  • Tablets: Integrated into tablets for photo and video capture.
  • Security Cameras: Employed in surveillance systems for basic monitoring.
  • Automotive Applications: Utilized in dashboard cameras and rearview cameras.
  • Embedded Systems: Found in various embedded vision applications.

Features

  • 1.3-Megapixel Resolution: Captures images with a resolution of 1280 x 1024 pixels.
  • Low-Light Sensitivity: Enhanced performance in low-light conditions due to advanced pixel technology.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • Integrated Image Processing: Includes automatic exposure control (AEC), automatic white balance (AWB), and defect pixel correction (DPC).
  • Digital Video Port (DVP) Interface: Provides a standard interface for easy integration with processors and other devices.

Benefits

  • High-Quality Images: Delivers sharp and clear images, enhancing the user experience.
  • Improved Video Performance: Enables high-quality video recording and streaming.
  • Extended Battery Life: Low power consumption allows for longer operating times in portable devices.
  • Simplified Integration: Standard interface and integrated processing functions streamline the design process.
  • Enhanced Surveillance: Provides reliable video surveillance in security applications.

Additional Details

The OV9650-AGEL utilizes a 1/4-inch optical format. It supports various output formats, including YUV422, RGB565, and JPEG. The sensor also includes programmable controls for adjusting brightness, contrast, saturation, and hue. The operating temperature range is typically -30°C to +70°C, making it suitable for a wide range of environmental conditions. The package type is CSP (Chip Scale Package).

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess