EN
  • EN
  • DE

OV2610

Part No OV2610
Manufacturer OmniVision Technologies Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OmniVision Technologies Inc
Win Source Part Number 264420-OV2610
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OV2610 CAD Model

Description

The OV2610 is a CMOS image sensor manufactured by OmniVision Technologies Inc. It is a highly integrated and cost-effective solution for capturing high-quality images in a small form factor. This sensor is designed for a variety of applications that demand low power consumption and excellent image quality.

Applications:

  • Mobile Phones: Used in camera modules for capturing still images and videos.
  • Notebook Computers: Integrated into webcams for video conferencing and image capture.
  • Security Systems: Employed in surveillance cameras for monitoring and recording.
  • Toys and Gaming Devices: Utilized in interactive toys and gaming consoles for camera-based features.

Features:

  • High Sensitivity: Ensures excellent image quality in low-light conditions.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Form Factor: Allows for integration into compact devices.
  • Built-in Image Processing: Provides advanced image processing functions for enhanced image quality.
  • Digital Video Port (DVP) Output: Facilitates easy interface with image processors and microcontrollers.

Benefits:

  • Improved Image Quality: Delivers clear and sharp images, enhancing the user experience.
  • Extended Battery Life: Reduces power consumption, allowing for longer usage in portable applications.
  • Reduced System Cost: Offers a cost-effective solution for image capture.
  • Simplified Integration: Streamlines the design process with its small form factor and digital interface.

Technical Specifications:

The OV2610 typically supports VGA resolution (640x480 pixels) at various frame rates. It features a built-in analog-to-digital converter (ADC) and provides various control interfaces for adjusting image parameters such as brightness, contrast, and saturation. The sensor is designed to operate within a specific voltage range and temperature range, ensuring stable and reliable performance across different operating conditions.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess