EN
  • EN
  • DE

OV07949-C48P

Part No OV07949-C48P
Manufacturer OmniVision Technologies Inc
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226274-OV07949-C48P
Categories Custom Parts
Manufacturer OmniVision Technologies Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OV07949-C48P CAD Model

Description

The OV07949-C48P is a CMOS image sensor manufactured by OmniVision Technologies Inc. This sensor is designed for use in various imaging applications, providing high-quality image capture in a compact form factor. It is commonly used in mobile devices, security cameras, and automotive applications.

Applications

  • Mobile devices: Used in smartphone and tablet cameras.
  • Security cameras: Employed in surveillance cameras for video monitoring.
  • Automotive cameras: Integrated into rearview cameras and driver assistance systems.
  • Webcams: Utilized in webcams for video conferencing and streaming.
  • Machine vision: Applied in machine vision systems for automated inspection.

Features

  • CMOS image sensor: Offers low power consumption and high image quality.
  • High resolution: Provides a high pixel count for detailed image capture.
  • Compact size: Designed for integration into small form factor devices.
  • Low light sensitivity: Captures images in low-light conditions.
  • Integrated image processing: Includes on-chip image processing functions.

Benefits

  • High-quality imaging: Delivers sharp and detailed images.
  • Low power consumption: Extends battery life in portable applications.
  • Small form factor: Allows for integration into compact devices.
  • Versatile application: Suitable for a wide range of imaging applications.
  • Enhanced performance: Integrated image processing improves image quality.

Additional Details

The OV07949-C48P is typically characterized by its resolution, pixel size, frame rate, and sensitivity. It requires specific power input and control signals for operation. Detailed specifications, including dynamic range, signal-to-noise ratio, and operating temperature range, are available in the product datasheet. The sensor is designed to meet industry standards for image sensors.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Intel
Need more? Email Us
NEC
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess