EN
  • EN
  • DE

OS08A20H92A

Part No OS08A20H92A
Manufacturer OmniVision Technologies Inc
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083373-OS08A20H92A
Categories OEM Parts(O-R)
Manufacturer OmniVision Technologies Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OS08A20H92A CAD Model

Description

The OS08A20H92A is an 8-megapixel CMOS image sensor manufactured by OmniVision Technologies Inc. This sensor is designed for high-performance imaging applications, offering excellent image quality and sensitivity in a compact form factor. It is commonly used in mobile devices, security cameras, and automotive applications.

Applications

  • Mobile Devices: Used in smartphones and tablets for capturing high-resolution photos and videos.
  • Security Cameras: Employed in surveillance systems for clear and detailed image capture in various lighting conditions.
  • Automotive Cameras: Integrated into advanced driver-assistance systems (ADAS) and rearview cameras.
  • Drones: Utilized in aerial photography and videography for capturing high-quality images from above.
  • Medical Imaging: Used in endoscopes and other medical devices for visualization.

Features

  • 8-Megapixel Resolution: Provides high-resolution image capture for detailed images and videos.
  • CMOS Technology: Offers low power consumption and high sensitivity.
  • High Dynamic Range (HDR): Captures images with a wide range of brightness levels.
  • Compact Size: Allows for integration into small and portable devices.
  • Advanced Pixel Technology: Ensures excellent image quality and low noise.

Benefits

  • Superior Image Quality: Delivers clear and detailed images with accurate color reproduction.
  • Low Power Consumption: Extends battery life in portable devices.
  • Versatile Applications: Suitable for a wide range of imaging applications.
  • Enhanced Low-Light Performance: Captures high-quality images in low-light conditions.
  • Improved System Integration: Simplifies integration into various systems due to its compact size and standard interfaces.

Additional Details

The OS08A20H92A supports various output formats, including RAW, RGB, and YUV. It also features integrated image processing functions such as automatic gain control (AGC), automatic white balance (AWB), and defect pixel correction (DPC). This image sensor is designed to operate over a wide temperature range, ensuring reliable performance in different environments. The detailed technical specifications, including pixel size, frame rate, and power consumption, can be found in the official OmniVision datasheet.

You May Also Be Interested in

TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Panjit
Need more? Email Us
Essentra Components
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess