EN
  • EN
  • DE

XC-14-K-540

Part No XC-14-K-540
Manufacturer Omega Engineering
Catalog OEM Parts (T - Z)
Description Thermocouples: T/c Wire Sensors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105164-XC-14-K-540
Categories OEM Parts(T-Z)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC-14-K-540 CAD Model

Description

The XC-14-K-540 is a K-type thermocouple manufactured by Omega Engineering. Thermocouples are temperature sensors consisting of two dissimilar metal wires joined at one end (the measuring junction). They generate a voltage proportional to the temperature difference between the measuring junction and the reference junction (typically the connection to the measuring instrument). K-type thermocouples are widely used due to their broad temperature range and versatility.

Applications

  • Industrial temperature monitoring: Measures temperatures in furnaces, ovens, and other industrial processes.
  • HVAC systems: Monitors temperatures in heating, ventilation, and air conditioning systems.
  • Engine temperature monitoring: Measures the temperature of engines and exhaust gases.
  • Food processing: Monitors temperatures in ovens, refrigerators, and other food processing equipment.
  • Scientific research: Used in laboratory experiments and research applications requiring temperature measurement.

Features

  • K-type thermocouple: Provides a wide temperature range and good corrosion resistance.
  • Durable construction: Designed to withstand harsh environments.
  • Accurate temperature measurement: Provides reliable and precise temperature readings.
  • Fast response time: Quickly responds to temperature changes.
  • Various probe configurations: Available in different shapes and sizes to suit specific applications.

Benefits

  • Versatile temperature measurement: Suitable for a wide range of applications and temperature ranges.
  • Reliable performance: Provides consistent and accurate temperature readings.
  • Easy to use: Simple to install and connect to measuring instruments.
  • Cost-effective: Provides a low-cost solution for temperature measurement.
  • Long lifespan: Durable construction ensures long-term reliability.

The XC-14-K-540 consists of two wires, one made of Chromel (nickel-chromium alloy) and the other made of Alumel (nickel-aluminum alloy). These wires are joined at the measuring junction, which is exposed to the temperature being measured. The thermocouple generates a small voltage that is proportional to the temperature difference between the measuring junction and the reference junction. This voltage is then measured by a measuring instrument, such as a multimeter or temperature controller, which converts the voltage into a temperature reading.

The specific temperature range, accuracy, and probe configuration are important parameters to consider when selecting the XC-14-K-540 for a particular application. Refer to the product specifications for detailed information on these parameters. This K-type thermocouple offers a reliable and cost-effective solution for a wide range of temperature measurement applications, providing accurate and consistent temperature readings.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess