EN
  • EN
  • DE

OM-CP-PR2000-5000-A

Part No OM-CP-PR2000-5000-A
Manufacturer Omega Engineering
Catalog OEM Parts (O - R)
Description Data Logger, Pressure Meter Rohs Compliant: No
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085922-OM-CP-PR2000-5000-A
Categories OEM Parts(O-R)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OM-CP-PR2000-5000-A CAD Model

Description

The OM-CP-PR2000-5000-A is a precision pressure data logger manufactured by Omega Engineering. This device is designed for accurate and reliable monitoring and recording of pressure over extended periods. It is particularly well-suited for applications requiring high accuracy and durability in demanding environments.

Applications:

  • Hydraulic System Monitoring: Used to monitor pressure within hydraulic systems to ensure optimal performance and prevent failures.
  • Pneumatic System Testing: Deployed in pneumatic systems for testing and validation of pressure levels and stability.
  • Pipeline Pressure Monitoring: Applied to monitor pressure in pipelines for leak detection and overall system integrity.
  • Environmental Monitoring: Utilized in environmental studies to measure atmospheric pressure and water pressure.
  • Aerospace Testing: Integrated into aerospace testing setups to monitor pressure changes during flight simulations and component testing.
  • Process Monitoring: Records pressure fluctuations within manufacturing and chemical processes.

Features:

  • High Accuracy: Offers precise pressure measurements, ensuring reliable data collection.
  • Wide Pressure Range: Capable of measuring pressures up to 5000 PSI, accommodating a variety of applications.
  • Data Logging Capability: Stores a large amount of data, allowing for long-term monitoring without frequent downloads.
  • User-Friendly Software: Comes with software for easy configuration, data retrieval, and analysis.
  • Durable Construction: Built to withstand harsh industrial environments, ensuring longevity and reliability.
  • Programmable Start Time: Allows users to set a specific start time for data logging, enabling synchronized monitoring.
  • Battery Powered: Operates on batteries, providing portability and ease of use in remote locations.

Benefits:

  • Improved System Performance: Provides accurate data for optimizing hydraulic and pneumatic system performance.
  • Preventative Maintenance: Enables early detection of pressure anomalies, preventing costly equipment failures.
  • Enhanced Data Analysis: Facilitates detailed analysis of pressure trends and patterns, aiding in process improvement.
  • Regulatory Compliance: Supports compliance with industry regulations by providing verifiable pressure data.
  • Cost Savings: Reduces downtime and maintenance costs through proactive monitoring and problem detection.
  • Increased Efficiency: Streamlines data collection and analysis processes, saving time and resources.

Additional Details:

The OM-CP-PR2000-5000-A pressure data logger features a stainless steel construction, making it resistant to corrosion and suitable for use in corrosive environments. It has a fast response time, capturing rapid pressure changes accurately. The device is also equipped with memory to store thousands of data points, and its software allows for easy data export to various formats for further analysis. The logger is compact and easy to install, making it suitable for both laboratory and field applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
Essentra Components
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess