EN
  • EN
  • DE

FMA3106

Part No FMA3106
Manufacturer Omega Engineering
Catalog Custom Parts (E - I)
Description Economical Mass Flow Controllers And Meters For All Clean Gases
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1167701-FMA3106
Categories Custom Parts
Manufacturer Omega Engineering
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMA3106 CAD Model

Description

The FMA3106 is a product manufactured by Omega Engineering, likely a sensor or measurement device component. Without more specifics, a detailed description is difficult; however, given Omega Engineering's product lines, it's highly probable it is related to temperature, pressure, flow, or similar process variable measurement.

Due to the lack of readily available specific data on the FMA3106, it is difficult to pinpoint the exact applications. However, based on Omega Engineering's product range, it is likely used in the following:

Possible Applications:

  • Industrial Automation: Monitoring and controlling process parameters in manufacturing plants.
  • HVAC Systems: Measuring and regulating temperature and humidity in heating, ventilation, and air conditioning systems.
  • Laboratory Equipment: Precise measurement of various parameters in research and development settings.
  • Food and Beverage Industry: Monitoring and controlling temperature, pressure, and flow in food processing plants.

Possible Features:

Again, without specific data, these are generic features associated with Omega Engineering products:

  • Precise Measurement: Accurate and reliable measurement of the targeted process variable.
  • Digital Output: Communication via standard digital interfaces (e.g., RS-485, Modbus).
  • Analog Output: Provision of analog signals (e.g., 4-20mA, 0-10V) for direct integration with control systems.
  • Rugged Construction: Durable design for use in harsh industrial environments.

Possible Benefits:

  • Improved Process Control: Enhanced monitoring and control of critical process parameters.
  • Increased Efficiency: Optimization of energy consumption and resource utilization.
  • Reduced Downtime: Early detection of potential problems and prevention of equipment failures.
  • Enhanced Product Quality: Consistent and reliable process control leads to higher product quality.

Given the information available, a truly detailed description is not possible. However, the above provides a likely overview based on the manufacturer and the typical applications of their products.

You May Also Be Interested in

Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
Microchip Technology
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Sony
Need more? Email Us
Phoenix Contact
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess