The MSM56V16800F-8ATSKR1 is a synchronous DRAM (SDRAM) from OKI/Metcal. This memory chip is designed for applications requiring high bandwidth and low latency. The component is often utilized in graphic cards, embedded systems, and high-performance computing.
Applications
- Graphics Cards
- Embedded Systems
- High-Performance Computing
- Networking Devices
- Industrial Automation
Features
- High-speed synchronous operation
- 16Mb memory density
- Organized as 2 banks x 512K x 16 bits
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- Self Refresh Mode
- 8ns Access Time
Benefits
- High bandwidth facilitates fast data transfer
- Low latency enables rapid response times
- Suitable for demanding applications
- Easy to integrate with existing memory controllers
- Self-refresh mode reduces power consumption
- Mature SDRAM technology ensures reliable performance
Technical Specifications
The MSM56V16800F-8ATSKR1 operates at high clock frequency. It is packaged in a TSOP. The device supports burst read and write operations, which enhances data throughput. It requires a single 3.3V power supply and is compatible with LVTTL. The self-refresh mode ensures low power consumption during idle periods, making it suitable for power-sensitive applications.
The SDRAM's architecture includes multiple banks that enable concurrent memory accesses, increasing overall system performance. The DLL (Delay-Locked Loop) ensures precise timing and synchronization for stable and reliable operation at high clock frequencies. The device incorporates various test and diagnostic features to ensure its quality and reliability. Overall, the MSM56V16800F-8ATSKR1 offers a combination of speed, density, and power efficiency, a versatile memory solution for a wide range of applications.