EN
  • EN
  • DE

MSM56V16160F-10TSK-7

Part No MSM56V16160F-10TSK-7
Manufacturer OKI/Metcal
Catalog SD
Description SD 1Mx16-8 PC100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945211-MSM56V16160F-10TSK-7
Series *
Ultra Librarian 3D Model Ultra Librarian MSM56V16160F-10TSK-7 CAD Model

Description

The MSM56V16160F-10TSK-7 is a high-speed synchronous DRAM (SDRAM) manufactured by OKI/Metcal. It is designed for applications requiring high bandwidth and low latency data access. This SDRAM chip is typically used in graphics cards, high-performance computing systems, and embedded systems where fast memory access is critical.

Applications

  • Graphics cards
  • High-performance computing systems
  • Embedded systems
  • Networking equipment
  • Industrial control systems

Features

  • High-speed synchronous operation
  • 16Mb memory density
  • Organized as 4 banks x 256K x 16 bits
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Self Refresh Mode
  • Clock cycle time of 10ns

Benefits

  • High bandwidth for fast data transfer
  • Low latency for quick response times
  • Suitable for demanding applications
  • Easy integration with standard memory controllers
  • Reduced power consumption with self-refresh mode
  • Reliable performance due to mature SDRAM technology

Technical Specifications

The MSM56V16160F-10TSK-7 operates at a clock frequency of up to 100 MHz, providing a data transfer rate suitable for high-performance applications. It is packaged in a TSOP (Thin Small Outline Package), which allows for efficient board space utilization. The device supports burst read and write operations, which further enhance its data throughput. It requires a single 3.3V power supply and is compatible with LVTTL (Low Voltage Transistor-Transistor Logic) signal levels. The self-refresh mode reduces power consumption during idle periods, making it suitable for power-sensitive applications.

The SDRAM's architecture includes multiple internal banks that enable concurrent memory accesses, increasing overall system performance. The integrated DLL (Delay-Locked Loop) ensures precise timing and synchronization, crucial for stable and reliable operation at high clock frequencies. The device also incorporates various test and diagnostic features to ensure its quality and reliability. Overall, the MSM56V16160F-10TSK-7 offers a compelling combination of speed, density, and power efficiency, making it a versatile memory solution for a wide range of applications. The -10 denotes a 10ns access time.

You May Also Be Interested in

Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
Mobile SD 32Mx32 166MHz
Need more? Email Us
Qimonda
Mobile SD 16Mx16 Ind CL2.5
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437
Samsung
Mobile SD 16Mx32-75 FBGA Pb-Free
Lowest to $15.6410
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess