EN
  • EN
  • DE

MSM51V8222A-30G3-K

Part No MSM51V8222A-30G3-K
Manufacturer OKI/Metcal
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831656-MSM51V8222A-30G3-K
Ultra Librarian 3D Model Ultra Librarian MSM51V8222A-30G3-K CAD Model

Description

The MSM51V8222A-30G3-K is a 256K x 16-bit CMOS Dynamic RAM (DRAM) with Fast Page Mode, manufactured by OKI/Metcal. It's designed for high-performance applications requiring rapid data access and a substantial amount of memory. The device is particularly well-suited for systems demanding fast read and write operations.

Applications:

  • Graphics cards and video memory systems
  • High-performance computing
  • Embedded systems with significant memory requirements
  • Digital signal processing (DSP) systems
  • Networking equipment

Features:

  • Organization: 256K words x 16 bits
  • Access Time: 30 ns
  • Fast Page Mode Operation
  • Power Supply Voltage: 3.3V
  • Package: SOJ (Small Outline J-lead)
  • Low Power Consumption

Benefits:

  • High-Speed Performance: The 30 ns access time facilitates quick data retrieval and storage, essential for real-time applications.
  • Substantial Memory Capacity: The 256K x 16-bit configuration provides considerable storage for various processing needs.
  • Fast Page Mode: Enables faster access to data within the same row, boosting overall performance.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered and energy-efficient systems.
  • Simplified Integration: The SOJ package simplifies the board assembly process, reducing manufacturing costs.
  • 3.3V Operation: Compatible with modern low-voltage systems, reducing power requirements and heat generation.

Technical Specifications:

The MSM51V8222A-30G3-K operates on a 3.3V power supply, contributing to its low power consumption. It features fast page mode operation, enhancing data access within the same row. The device incorporates multiplexed address inputs to reduce pin count and facilitate integration. Packaged in a standard SOJ, it is suitable for surface mount assembly. Its typical operating temperature range is from 0°C to 70°C.

This DRAM is constructed using advanced CMOS technology, ensuring low power consumption and high reliability. The 30ns access time and fast page mode make it a suitable choice for high-performance applications. It's commonly used in various systems, providing the speed and capacity needed for demanding tasks.

In summary, the MSM51V8222A-30G3-K is a high-performance DRAM with a 256K x 16-bit organization and a 30 ns access time. Its fast page mode and low power consumption make it an ideal component for applications requiring quick data access and substantial memory capacity in a power-efficient design.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8713 $58.7130
24+ $4.8174 $115.6176
38+ $4.6668 $177.3384
52+ $4.5163 $234.8476
67+ $4.3658 $292.5086
89+ $3.9141 $348.3549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess