EN
  • EN
  • DE

SM208RD-0036

Part No SM208RD-0036
Manufacturer Ohmite
Catalog Resistor Networks, Arrays
Description SM208RD 500MEG / 500K 1% / 500k, 500M Ohm ±1% 2.5W Power Per Element Voltage Divider 2 Resistor Network/Array 3-SIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Mfr Ohmite
Series Slim-Mox Divider
Package Bulk
Circuit Type Voltage Divider
Resistance (Ohms) 500k, 500M
Tolerance ±1%
Number of Resistors 2
Number of Pins 3
Power Per Element 2.5W
Temperature Range - Operating -55°C ~ 110°C
Applications Voltage Divider (TCR Matched)
Mounting Type Through Hole
Package / Case 3-SIP
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.21.0090
Other Names 2485-SM208RD-0036
Standard Package 100
Win Source Part Number 966447-SM208RD-0036
Ultra Librarian 3D Model Ultra Librarian SM208RD-0036 CAD Model

Description

The SM208RD-0036 is a resistor network array manufactured by Ohmite.

  • Series: Slim-Mox Divider
  • Resistance: 500k and 500M ohms
  • Tolerance: ±1%
  • Package: Bulk
  • Standard Package: 100
  • Circuit Type: Voltage Divider
  • Power per Element: 2.5W
  • Temperature Range: -55°C ~ 110°C
  • Suitable for: Voltage Divider (TCR matched) applications

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 750 OHM 1206
Lowest to $0.0046
Yageo
RES ARRAY 4 RES 6.8K OHM 0804
Lowest to $0.0150
Yageo
RES ARRAY 8 RES 47 OHM 1606
Lowest to $0.0338
Vishay
RES NTWRK 2 RES 1K, 10K OHM
Lowest to $7.0899
Bourns Inc.
RES ARRAY 4 RES 4.7K OHM 1206
Lowest to $0.0290
Panasonic
RES ARRAY 4 RES 5.6 OHM 0804
Need more? Email Us
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us
Yageo
RES ARRAY 4 RES 3K OHM 0804
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess