EN
  • EN
  • DE

RW1S0CKR010FET

Part No RW1S0CKR010FET
Manufacturer Ohmite
Catalog Chip Resistor - Surface Mount
Description Surface Mount Four Terminal Current Sense
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Ohmite
Series RW1S0CK
Packaging Reel - TR
Resistance (Ohms) 0.01
Tolerance ±1%
Power (Watts) 1W
Composition Thick Film
Features Current Sense, Flame Proof, Moisture Resistant, Safety
Temperature Coefficient ±50ppm/°C
Operating Temperature Range -55°C ~ 125°C
Package 4324 J-Lead (4 Terminals)
Size 0.425" L x 0.244" W (10.80mm x 6.20mm)
Height - Seated (Maximum) 0.091" (2.30mm)
Number of Terminations 4
Win Source Part Number 1244774-RW1S0CKR010FET
Manufacturer Homepage www.ohmite.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name RW
Introduction Date January 03, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Unknown
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian RW1S0CKR010FET CAD Model

Description

The RW1S0CKR010FET is a 1W thick film resistor designed for use in 4324 J-Lead (4 Terminals) packages.

  • Power: 1W
  • Package: 4324 J-Lead (4 Terminals)
  • Resistance: 0.01 ohms
  • Tolerance: ±1%
  • Temperature Coefficient: ±50ppm/°C
  • Flame Proof: Yes
  • Moisture Resistant: Yes
  • Seated Height: 0.091" (2.30mm)
  • Package: Reel
  • Standard Package: 1,000 resistors
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Need more? Email Us
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess