EN
  • EN
  • DE

MK1471FE-R52

Part No MK1471FE-R52
Manufacturer Ohmite
Catalog Through Hole Resistors
Description RES 1.47K OHM 1% 1/4W AXIAL / 1.47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Ohmite
Series Metal Devil® MK
Package Tape & Reel (TR)
Product Status Obsolete
Resistance 1.47 kOhms
Tolerance ±1%
Power (Watts) 0.25W, 1/4W
Composition Metal Film
Temperature Coefficient ±50ppm/°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.098" Dia x 0.268" L (2.50mm x 6.80mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0090
Other Names MK1471FER52
Standard Package 5,000
Win Source Part Number 1066528-MK1471FE-R52
Ultra Librarian 3D Model Ultra Librarian MK1471FE-R52 CAD Model

Description

The Ohmite MK1471FE-R52 is a wirewound resistor designed for high-power applications requiring stable and reliable performance. This resistor is part of Ohmite's MK series, known for its robust construction and ability to dissipate significant amounts of heat.

Applications

  • Power supplies
  • Motor drives
  • Braking resistors
  • Load resistors
  • Inrush current limiting

Features

  • High power rating
  • Wirewound construction for stability
  • Low temperature coefficient of resistance (TCR)
  • Excellent pulse handling capability
  • RoHS compliant for environmental protection

Benefits

  • Reliable performance in high-power applications
  • Stable resistance value over temperature
  • Ability to withstand transient voltage spikes
  • Compliance with environmental standards
  • Long service life

Additional Details

The MK1471FE-R52 resistor typically has a resistance value of R52 (0.52 ohms) and a high power rating, allowing it to dissipate significant amounts of heat without significant changes in resistance value. The wirewound construction provides excellent stability and low TCR, ensuring accurate and reliable performance over a wide temperature range. The resistor is designed to withstand transient voltage spikes, making it suitable for applications such as inrush current limiting and braking. The resistor is typically mounted on a heat sink to facilitate heat dissipation. Refer to the product datasheet for detailed specifications, including resistance value, power rating, TCR, and dimensions.

You May Also Be Interested in

Bourns Inc.
RES 20K OHM 5% 20W TO220-2
Lowest to $6.3001
Panasonic
RES 10 OHM 5% 1/4W AXIAL / 10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Bourns Inc.
RES 0.5 OHM 1% 20W TO220-2
Lowest to $4.9135
Vishay
SFERNICE FIXED RESISTORS / 7.5 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Need more? Email Us
Yageo
RES 100K OHM 5% 1/4W AXIAL
Lowest to $0.0183
VPG Foil Resistors
RES 0.25 OHM 10W 1% RADIAL
Lowest to $305.4546
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Ohmite
RES 1K OHM 5% 10W AXIAL
Lowest to $3.0510
Ohmite
RES 1M OHM 10% 2W AXIAL
Lowest to $6.8182

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess