EN
  • EN
  • DE

OZ9998GN-A1-0-TR

Part No OZ9998GN-A1-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265054-OZ9998GN-A1-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9998GN-A1-0-TR CAD Model

Description

The OZ9998GN-A1-0-TR is a high-efficiency and high-performance LED backlight controller manufactured by O2Micro. It is designed to drive LED backlights for LCD panels, offering precise control and dimming capabilities to optimize display quality and power consumption. This controller is commonly used in a variety of display applications requiring efficient LED driving solutions.

Applications:

  • LCD TVs
  • LCD Monitors
  • Notebook Displays
  • Automotive Displays
  • Industrial Displays

Features:

  • High-Efficiency DC-DC Converter: Integrated converter optimizes power usage and reduces heat dissipation.
  • Wide Input Voltage Range: Suitable for a variety of power supply configurations.
  • Precise LED Current Control: Ensures consistent brightness and color across the display.
  • PWM Dimming: Offers accurate and flexible brightness control.
  • Over-Voltage Protection (OVP): Protects the LED backlight from voltage spikes.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Short-Circuit Protection (SCP): Safeguards the controller and LED backlight from short circuits.
  • Open-Circuit Protection: Prevents damage from open circuits.
  • Thermal Shutdown Protection: Shuts down the controller in the event of overheating.

Benefits:

  • Improved Display Quality: Precise current control ensures consistent brightness and color uniformity.
  • Reduced Power Consumption: High-efficiency conversion minimizes energy waste, leading to longer battery life in portable devices and lower energy bills.
  • Enhanced System Reliability: Comprehensive protection features prevent damage from various fault conditions.
  • Flexible Dimming Control: PWM dimming allows for fine-tuning of brightness levels to suit different viewing environments.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying board layout and reducing overall system cost.
  • Extended LED Lifespan: Precise control of LED current and voltage helps to prolong the lifespan of the LED backlight.

Additional Details:

The OZ9998GN-A1-0-TR utilizes advanced control algorithms to optimize LED current regulation and dimming performance. It incorporates a robust set of protection features to ensure reliable operation in demanding environments. The device is available in a compact package, making it suitable for space-constrained applications.

Specific technical specifications, such as input voltage range, output current capabilities, and dimming frequency, are typically detailed in the manufacturer's datasheet. Designers should consult the datasheet for complete and accurate information before integrating the OZ9998GN-A1-0-TR into their systems.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0661 $58.6355
135+ $0.8743 $118.0305
205+ $0.8478 $173.7990
285+ $0.8201 $233.7285
365+ $0.7923 $289.1895
490+ $0.7103 $348.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,530 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess