EN
  • EN
  • DE

WG82567LF/Q037

Part No WG82567LF/Q037
Manufacturer Intel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 402240-WG82567LF/Q037
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WG82567LF/Q037 CAD Model

Description

The WG82567LF/Q037 is a specific revision or stepping of the Intel WG82567LF Gigabit Ethernet PHY. The "Q037" designation indicates a specific manufacturing batch or revision level, which may incorporate bug fixes, performance enhancements, or minor feature changes compared to earlier versions of the WG82567LF. This particular stepping is selected by system designers to address specific compatibility or performance needs.

Applications

  • Embedded Systems: Provides Gigabit Ethernet connectivity for embedded devices such as industrial PCs, network appliances, and consumer electronics.
  • Network Interface Cards (NICs): Used in low-profile or small form factor NICs.
  • Motherboards: Integrated onto motherboards to provide on-board Gigabit Ethernet connectivity.
  • Industrial Automation: Enables network communication in industrial control systems and equipment.
  • Point of Sale (POS) Systems: Facilitates network connectivity for POS terminals and devices.

Features

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps data rates.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • IEEE 802.3 Compliance: Compliant with IEEE 802.3 standards for Ethernet communication.
  • Integrated Cable Diagnostics: Provides cable diagnostic capabilities to identify and troubleshoot cable issues.
  • Auto-MDI/MDIX Support: Automatically detects and configures the cable connection, eliminating the need for crossover cables.
  • Energy-Efficient Ethernet (EEE): Supports EEE standards to further reduce power consumption during periods of low network activity.
  • Wake-on-LAN (WoL): Supports Wake-on-LAN functionality for remote system management.

Benefits

  • High-Speed Network Connectivity: Provides Gigabit Ethernet speeds for fast data transfer in embedded systems.
  • Reduced Power Consumption: Low power design extends battery life and reduces overall system power requirements.
  • Simplified Network Configuration: Auto-MDI/MDIX simplifies network cabling and configuration.
  • Improved Network Reliability: Cable diagnostics helps identify and resolve cable-related issues.
  • Remote Management: Wake-on-LAN enables remote system management and maintenance.
  • Environmental Compliance: RoHS compliant, ensuring environmentally friendly manufacturing.

Additional Details

Using the Q037 stepping of the WG82567LF might be necessary to address specific errata or improve performance within specific operating conditions or system configurations. Consult Intel's documentation and errata sheets to understand the particular changes and improvements incorporated in the Q037 revision. It is crucial to utilize the appropriate drivers compatible with this specific revision for optimal functionality.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess