EN
  • EN
  • DE

OZ9998BDN

Part No OZ9998BDN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265047-OZ9998BDN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9998BDN CAD Model

Description

The OZ9998BDN is a highly integrated LED backlight controller from O2Micro. It's designed to provide efficient and precise control of LED current in LCD display applications, ensuring consistent brightness and high image quality. The controller integrates a range of protection features to enhance system reliability and longevity.

Applications

  • LCD Televisions
  • LCD Monitors
  • Notebook Displays
  • General LED Backlighting Systems

Features

  • High Efficiency: Designed for optimal energy efficiency, minimizing power consumption and reducing heat dissipation.
  • Precise LED Current Control: Ensures uniform brightness and consistent illumination across the display panel.
  • Wide Dimming Range: Supports a broad dimming range, allowing for dynamic adjustment of brightness levels to suit different viewing conditions.
  • Integrated Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to safeguard the system.
  • PWM Dimming: Supports Pulse Width Modulation (PWM) dimming for accurate and flicker-free brightness control.
  • Analog Dimming: Provides analog dimming capability for flexible brightness control options.

Benefits

  • Improved Display Quality: Delivers stable and uniform brightness, enhancing the overall viewing experience and picture clarity.
  • Reduced Power Consumption: High-efficiency design minimizes energy usage, contributing to lower operating costs and reduced environmental impact.
  • Enhanced System Reliability: Integrated protection features prevent damage from voltage and current surges, extending the lifespan of the display system.
  • Flexible Dimming Control: Supports both PWM and analog dimming methods for versatile brightness adjustment options.
  • Simplified System Design: Reduces the number of external components required, streamlining the overall design process.

Additional Details

The OZ9998BDN requires an external MOSFET to drive the LED string. It employs advanced control algorithms to maintain a stable LED current, compensating for variations in input voltage and LED forward voltage. This ensures consistent performance across a range of operating conditions. The device's integrated protection features are crucial for preventing damage caused by voltage and current surges.

The OZ9998BDN requires the use of external components such as resistors, capacitors, and inductors for proper operation. Detailed application notes from O2Micro are typically available to assist engineers in implementing the controller in their designs. It's a common choice for LCD backlighting applications where consistent performance, energy efficiency, and robust protection are paramount.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess