EN
  • EN
  • DE

OZ9961IRN

Part No OZ9961IRN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264995-OZ9961IRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9961IRN CAD Model

Description

The OZ9961IRN is a highly integrated LED backlight controller manufactured by O2Micro, tailored for driving LED backlights in LCD panels. Commonly found in applications such as notebook computers, LCD monitors, and LCD TVs, this controller aims to optimize power consumption while ensuring consistent brightness and maintaining high image quality across various operating conditions.

Applications

  • LCD panels in Notebook computers
  • LCD Monitors
  • LCD TVs
  • General LED Backlight Applications

Features

  • High Efficiency: Optimized for high power conversion efficiency, minimizing energy waste and heat generation.
  • PWM Dimming Control: Incorporates precise PWM dimming control for accurate brightness adjustment and flicker-free operation.
  • Comprehensive Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to ensure system reliability and prevent component damage.
  • Integrated Gate Driver: Simplifies design and reduces external component count with an integrated gate driver for external MOSFETs.
  • Adaptive Boost Control: Dynamically adjusts the boost voltage to maintain optimal LED current regulation and efficiency.
  • Wide Input Voltage Range: Supports a wide input voltage range to accommodate various power supply configurations.
  • Low Startup Current: Designed for minimal startup current to reduce stress on the power supply and ensure reliable operation.
  • Analog and Digital Dimming: Supports both analog and digital dimming methods, providing flexibility in brightness control schemes.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Enhanced Display Quality: Provides stable and flicker-free brightness control for an optimal viewing experience.
  • Increased System Reliability: Protection features safeguard against common electrical faults, enhancing the overall robustness of the display system.
  • Simplified Design: Integration of key components reduces the need for external circuitry, simplifying the design process and lowering BOM costs.
  • Versatile Application: Suitable for a wide range of LCD panel sizes and backlight configurations, making it a versatile choice for various display applications.
  • Precise Brightness Control: Allows for accurate and responsive brightness adjustment, catering to user preferences and ambient lighting conditions.

Additional Details

The OZ9961IRN typically requires an external MOSFET to effectively drive the LED backlight string. Its adaptive boost control algorithm guarantees that the voltage supplied to the LEDs is precisely enough to maintain the desired current, maximizing efficiency. The integrated protection features are crucial for preventing damage to the LEDs and other components in the event of a fault condition. Furthermore, its compact package size and low external component count make it suitable for space-constrained applications. It also usually employs a current-mode control scheme to provide stable and accurate regulation of the LED current and includes features to minimize audible noise and electromagnetic interference (EMI), improving the overall performance and reliability of the display system.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess