EN
  • EN
  • DE
  • IT

OZ9956ALN-A-0

Part No OZ9956ALN-A-0
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833222-OZ9956ALN-A-0
Ultra Librarian 3D Model Ultra Librarian OZ9956ALN-A-0 CAD Model

Description

The OZ9956ALN-A-0 is a high-efficiency, step-up controller designed for driving white LEDs (WLEDs) in LCD backlighting applications. Manufactured by O2Micro, this controller offers advanced features to enhance display performance and energy efficiency, making it suitable for a wide range of portable devices, LCD monitors, and LCD TVs.

Applications:

  • LCD Backlighting for Notebook Computers
  • LCD Backlighting for LCD Monitors
  • LCD Backlighting for LCD TVs
  • Portable Media Players
  • Handheld Devices

Features:

  • High Efficiency: Optimized for step-up conversion, ensuring minimal power loss and maximizing battery life in portable applications.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, providing flexibility in power source selection.
  • PWM Dimming Control: Enables precise adjustment of LED brightness through Pulse Width Modulation (PWM), allowing for dynamic contrast ratio and power management.
  • Over Voltage Protection (OVP): Protects the WLEDs from damage due to excessive voltage, enhancing system reliability.
  • Over Current Protection (OCP): Prevents excessive current flow, safeguarding the controller and the connected LEDs from potential damage.
  • Under Voltage Lockout (UVLO): Ensures stable operation by disabling the controller when the input voltage falls below a predefined threshold.
  • Short Circuit Protection (SCP): Offers protection against short circuit conditions, preventing damage to the controller and the LED array.
  • Open LED Protection: Detects and responds to open LED conditions, maintaining system stability and preventing potential damage.
  • Soft-Start Function: Minimizes inrush current during startup, reducing stress on components and improving system reliability.

Benefits:

  • Improved Display Quality: Precise PWM dimming control allows for optimal brightness and contrast adjustment, enhancing the overall viewing experience.
  • Extended Battery Life: High efficiency operation minimizes power consumption, extending battery life in portable applications.
  • Enhanced System Reliability: Comprehensive protection features (OVP, OCP, UVLO, SCP, Open LED Protection) ensure robust and reliable operation, minimizing the risk of damage and downtime.
  • Simplified Design: Integrated features and minimal external components simplify the design process, reducing development time and cost.
  • Flexibility: Wide input voltage range and adjustable dimming control provide flexibility in application design, allowing the controller to be used in a variety of systems.

Additional Details:

The OZ9956ALN-A-0 operates at a high switching frequency, which allows for the use of smaller external components, minimizing the overall solution size. The device is typically available in a compact package, making it suitable for space-constrained applications. It is designed to meet the stringent requirements of modern LCD backlighting systems, providing a reliable and efficient solution for driving WLEDs.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess