EN
  • EN
  • DE

OZ9936DN

Part No OZ9936DN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264953-OZ9936DN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9936DN CAD Model

Description

The OZ9936DN is a highly integrated and efficient controller designed for driving cold cathode fluorescent lamps (CCFLs) in LCD backlight applications. Manufactured by O2Micro, this controller offers a comprehensive set of features to optimize performance, enhance reliability, and simplify system design in various display systems.

Applications:

  • LCD Monitors
  • LCD TVs
  • Notebook Computers
  • Industrial LCD Panels

Features:

  • High Efficiency: Optimized for maximum power conversion efficiency, reducing power consumption and heat generation.
  • Integrated Protection Features: Includes over-voltage, over-current, and short-circuit protection to safeguard the CCFL and the driving circuitry.
  • Wide Dimming Range: Supports a broad dimming range, enabling precise control over display brightness.
  • Open/Short Lamp Protection: Automatically detects and responds to open or short lamp conditions, preventing damage to the system.
  • Burst Mode Operation: Implements burst mode operation for improved efficiency at low dimming levels.
  • Low Startup Voltage: Requires a low startup voltage, ensuring reliable operation even with variations in input voltage.
  • Synchronization Capability: Designed to synchronize with other devices in the system, minimizing noise and interference.
  • Push-Pull Converter Control: Enables efficient power conversion using a push-pull converter topology.

Benefits:

  • Enhanced Display Performance: Provides stable and reliable CCFL driving, resulting in consistent and high-quality display performance.
  • Increased System Reliability: Integrated protection features ensure the longevity and reliability of the LCD backlight system.
  • Reduced Power Consumption: High efficiency design minimizes power consumption, leading to energy savings and lower operating costs.
  • Simplified System Design: Integrated functionality reduces the number of external components required, simplifying the design process and lowering BOM costs.
  • Improved Thermal Management: Lower power dissipation contributes to improved thermal management, enhancing overall system stability.

Additional Details:

The OZ9936DN typically operates with a wide input voltage range, making it suitable for various power supply configurations. Its compact package allows for easy integration into space-constrained applications. The controller utilizes advanced control algorithms to maintain stable lamp current and voltage, ensuring consistent brightness and color uniformity across the display. The device's comprehensive protection features and robust design make it a reliable choice for demanding LCD backlight applications. The push-pull converter control further enhances the efficiency and stability of the power conversion process.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess