The OZ9925GN-A is a high-efficiency and cost-effective dimming direct drive LED backlight controller designed by O2Micro. It is specifically tailored for LCD backlighting applications, offering a range of features to optimize performance and reduce system costs. This controller is part of O2Micro's extensive portfolio of backlight solutions aimed at providing efficient and reliable power management for displays. The '-A' likely denotes a specific revision or enhancement of the OZ9925GN.
Applications:
- LCD TVs
- LCD Monitors
- Notebook Displays
- Other LED Backlit Displays
Features:
- Direct Drive: Simplifies the backlight design and reduces component count, leading to lower system costs.
- High Efficiency: Ensures minimal power loss, contributing to energy savings and reduced heat generation.
- Dimming Control: Offers precise dimming control, allowing for dynamic adjustment of backlight brightness to enhance display quality and conserve power.
- Protective Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) to safeguard the LED backlight and controller.
- Integrated PWM Dimming: Facilitates smooth and flicker-free dimming performance.
Benefits:
- Cost Reduction: Direct drive architecture and reduced component count contribute to lower overall system costs.
- Improved Efficiency: High efficiency operation minimizes power consumption, resulting in energy savings and longer battery life for portable devices.
- Enhanced Display Quality: Precise dimming control enables dynamic adjustment of backlight brightness for optimal viewing experience.
- Increased Reliability: Comprehensive protection features safeguard the LED backlight and controller from potential damage.
- Simplified Design: The integrated features and direct drive architecture simplify the design process, reducing time-to-market.
The OZ9925GN-A operates by regulating the current flowing through the LED strings in the backlight. It uses a pulse-width modulation (PWM) signal to control the duty cycle of the LED current, thereby adjusting the brightness of the backlight. The direct drive architecture eliminates the need for external components such as current sensing resistors, simplifying the design and reducing costs.
The controller's protection features are critical for ensuring the reliability and longevity of the LED backlight. Over-voltage protection prevents damage from excessive voltage spikes, while over-current protection limits the current flowing through the LEDs, preventing overheating and potential failures. Over-temperature protection shuts down the controller if it exceeds a safe operating temperature, preventing thermal damage.