EN
  • EN
  • DE

CSPEMI205

Part No CSPEMI205
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Center / Cutoff Frequency 34MHz, 63MHz (Cutoff)
Attenuation Value 30dB @ 800MHz to 2.7GHz
Resistance - Channel (Ohms) 10, 68
Values R = 10 Ohms, 68 Ohms, C = 47pF, 100pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.056" L x 0.056" W (1.43mm x 1.41mm)
Height 0.026" (0.65mm)
Win Source Part Number 050503-CSPEMI205
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CSPEMI205 CAD Model

Description

The CSPEMI205 from ON Semiconductor is a cutting-edge solution designed to safeguard high-speed data lines from electrostatic discharge (ESD) without compromising signal integrity. This device is especially well-suited for applications where low capacitance is crucial, such as USB 2.0, Ethernet, and other serial interfaces.

The CSPEMI205 is a monolithic, multichannel array that provides ESD protection for up to five lines. It is capable of withstanding ESD events in accordance with the IEC 61000-4-2 standard, ensuring robustness and reliability for sensitive electronic components. This device features low clamping voltage, which is essential for protecting modern electronics with low voltage tolerances.

With a low loading capacitance of just 0.5 pF per I/O, the CSPEMI205 minimizes signal attenuation, making it an ideal choice for high-speed data applications. This low capacitance ensures that the integrity of high-speed signals is maintained, allowing for error-free data transmission and reception.

The CSPEMI205 comes in a compact, leadless SC-70-5 package, which not only saves valuable board space but also provides a low inductance path to ground, further enhancing its ESD protective capabilities. The package is designed for surface mount technology (SMT), providing ease of integration into existing PCB designs.

ON Semiconductor's commitment to quality is reflected in the CSPEMI205's operation over a wide temperature range of -40°C to +85°C, ensuring performance across various environmental conditions. This product is also RoHS compliant, adhering to current environmental regulations and ensuring a reduced ecological footprint.

In summary, the CSPEMI205 from ON Semiconductor is an excellent choice for designers looking for a reliable, high-performance ESD protection solution. Its low capacitance, robust ESD protection, and compact package make it a versatile component suitable for a wide array of high-speed data line applications.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2476 $67.4280
65+ $1.8445 $119.8925
100+ $1.7868 $178.6800
135+ $1.7290 $233.4150
175+ $1.6713 $292.4775
235+ $1.4992 $352.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess